EN
  • EN
  • DE

MAX323EUA+

Part No MAX323EUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 8-Pin uMAX / IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 2.7 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 785910-MAX323EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX323
Introduction Date October 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX323EUA+ CAD Model

Description

The MAX323EUA+ is a precision, dual-voltage, SPST (Single-Pole Single-Throw) analog switch from Maxim Integrated that offers high performance with low power consumption, making it an ideal choice for a variety of applications. This component is designed to operate from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing versatility for different circuit designs.

Featuring low on-resistance of less than 100 ohms, the MAX323EUA+ ensures minimal signal distortion and attenuation, making it suitable for audio and video signal routing, battery-powered systems, and sample-and-hold circuits. The on-resistance is matched between channels to within 5 ohms and is flat (0.5 ohms) over the specified signal range, which contributes to its excellent performance in maintaining signal integrity.

One of the key attributes of the MAX323EUA+ is its ESD (Electrostatic Discharge) protection, which exceeds 2000V per the Human Body Model, providing robustness and reliability in harsh environments. The device also features fast switching speeds (tON < 175ns and tOFF < 145ns), allowing for quick signal routing and reducing the time circuits spend in transition states.

The MAX323EUA+ comes in a compact µMAX-8 package, which is highly space-efficient and suitable for high-density PCB layouts. This small footprint does not compromise its thermal performance, ensuring stable operation over the full -40°C to +85°C extended temperature range.

Additional features include break-before-make switching action, which prevents momentary shorting when switching channels, and a TTL/CMOS-logic-compatible control input, making it easy to interface with a wide range of logic controllers and microprocessors.

With its combination of low power consumption, high ESD protection, fast switching speeds, and precise analog signal handling, the MAX323EUA+ from Maxim Integrated is an excellent choice for designers looking to optimize their analog switching applications.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess