EN
  • EN
  • DE

MAX3456EEUD

Part No MAX3456EEUD
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected USB Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213256-MAX3456EEUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3456EEUD CAD Model

Description

The MAX3456EEUD from Maxim Integrated is a high-performance, versatile interface IC designed for applications requiring USB 2.0 connectivity. This compact and efficient solution is ideal for a wide range of applications, including portable devices, data acquisition systems, and industrial controls.

With its integrated USB transceiver, serial interface engine (SIE), and a flexible Universal Serial Bus (USB) interface, the MAX3456EEUD provides a seamless link between peripheral devices and a USB host. The device supports full-speed USB operation at 12Mbps, which is perfect for moderate-speed data transfer requirements.

One of the standout features of the MAX3456EEUD is its built-in oscillator circuit, which reduces external component count, thus saving board space and cost. Additionally, the device operates from a single supply voltage ranging from 3.3V to 5.5V, making it suitable for use in various system designs without the need for additional power regulation components.

The MAX3456EEUD also boasts robust electrostatic discharge (ESD) protection, safeguarding the USB data lines from the rigors of real-world usage where devices can be subjected to static electricity and other electrical stresses. This feature enhances the longevity and reliability of end-products incorporating this IC.

Designers will appreciate the simplicity of interfacing the MAX3456EEUD with microcontrollers, as it employs a simple UART interface for easy integration. Its small 14-pin TSSOP package allows for a minimal footprint on PCBs, which is particularly advantageous for compact devices where space is at a premium.

Maxim Integrated provides comprehensive technical support for the MAX3456EEUD, including detailed datasheets, application notes, and design resources to facilitate rapid development and deployment of USB-enabled devices. With its blend of performance, integration, and support, the MAX3456EEUD is a prime choice for designers looking to add reliable USB functionality to their next project.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0513 $66.1539
7+ $18.0931 $126.6517
10+ $17.5283 $175.2830
14+ $16.9623 $237.4722
18+ $16.3975 $295.1550
24+ $14.7008 $352.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess