EN
  • EN
  • DE

LT1013M

Part No LT1013M
Manufacturer Texas Instruments
Description Dual Precision Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1204725-LT1013M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1013M CAD Model

Description

Introducing the LT1013M Precision Dual Operational Amplifier

The LT1013M from Texas Instruments is a high-precision dual operational amplifier that delivers outstanding performance and reliability for a wide range of applications. Designed with advanced technology, this operational amplifier stands out for its low offset voltage, high gain, and low power consumption, making it an ideal choice for high-accuracy and low-power systems.

Key Features:

  • Low Offset Voltage: The LT1013M boasts a low input offset voltage, which is a crucial feature for precision applications. This ensures that the amplification of the input signal is accurate and that the output signal remains as true to the original as possible.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the integrity of the signal.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • Stable with High Capacitive Loads: The LT1013M is designed to be stable when driving large capacitive loads, which is essential for maintaining signal fidelity in complex circuits.
  • Dual Supply Operation: It can operate from a dual supply, providing flexibility in various circuit designs and accommodating a broader range of input signals.

Applications:

The versatility of the LT1013M makes it a top choice for numerous applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Battery-powered devices
  • Industrial controls

Whether you're designing a sophisticated measurement device or looking to improve the performance of existing equipment, the LT1013M Precision Dual Operational Amplifier offers the precision, stability, and efficiency needed to achieve your goals. With its robust design and comprehensive features, the LT1013M sets the standard for dual operational amplifiers in the industry.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments website to ensure the LT1013M meets your project's specific requirements.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0625 $54.1250
5+ $22.2052 $111.0260
7+ $21.5113 $150.5791
10+ $20.8174 $208.1740
13+ $20.1234 $261.6042
17+ $18.0417 $306.7089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess