EN
  • EN
  • DE

LTC2906ITS8

Part No LTC2906ITS8
Manufacturer Linear Technology
Description Precision Dual Supply Monitors with One Pin-Selectable Threshold and One Adjustable Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208607-LTC2906ITS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2906ITS8 CAD Model

Description

Introducing the LTC2906ITS8 Precision Dual Voltage Monitor

The LTC2906ITS8 is a high-performance solution from Linear Technology, designed to monitor dual supply voltages in a wide range of electronic applications. This precision voltage monitor is a crucial component for systems where voltage monitoring is critical to ensure proper operation and to protect sensitive electronic components from damage due to supply voltage fluctuations.

Key Features

  • Wide Operating Voltage Range: The LTC2906ITS8 is capable of monitoring supply voltages from 2.5V to 5.5V, making it versatile for various applications.
  • Adjustable Reset Thresholds: It offers adjustable reset thresholds via external resistors, allowing for precise voltage monitoring tailored to specific system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2906ITS8 consumes minimal power, thereby helping to extend the battery life of portable devices.
  • Guaranteed Threshold Accuracy: With a guaranteed threshold accuracy of ±1.5% over temperature, users can trust in the reliable performance of this voltage monitor.
  • Integrated Glitch Filter: An integrated glitch filter ensures that the LTC2906ITS8 does not trigger on transient voltage spikes, thus avoiding false alarms.

Applications

The LTC2906ITS8 is ideal for a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive systems
  • Industrial control systems
  • Computer systems
  • Power management systems

Compact and Durable Design

Enclosed in a compact TSOT-23 package, the LTC2906ITS8 is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. Its robust design ensures that it can withstand harsh industrial environments while maintaining accurate voltage monitoring.

Conclusion

With its precision monitoring capabilities, low power consumption, and flexible design, the LTC2906ITS8 from Linear Technology stands out as a reliable and efficient solution for dual voltage monitoring needs. Whether it's safeguarding critical components or ensuring system stability, this voltage monitor is a dependable ally in maintaining the integrity of electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess