EN
  • EN
  • DE
  • IT

LTC2909ITS8-3.3#TRMPBF

Part No LTC2909ITS8-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR PREC 3.3V TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.921V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020545-LTC2909ITS8-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2909ITS8-3.3#TRMPBF CAD Model

Description

LTC2909ITS8-3.3#TRMPBF Precision Hex Supply Monitor

The LTC2909ITS8-3.3#TRMPBF is a high-quality, precision hex supply monitor designed and manufactured by Linear Technology, a brand synonymous with reliability and performance in the field of analog integrated circuits. This advanced monitoring device is specifically engineered to provide robust and accurate supervision of up to six supply voltages, making it an ideal solution for complex systems that require multiple power rails to be monitored simultaneously.

This precision monitor comes in a compact TSOT-23 package, which makes it suitable for space-constrained applications. It is designed to monitor a fixed 3.3V supply along with five other adjustable voltage thresholds, ensuring comprehensive coverage for a wide range of power supply configurations. With its precision monitoring capabilities, the LTC2909ITS8-3.3#TRMPBF can detect under-voltage conditions on any of the monitored supplies, thereby providing an early warning system that can prevent system failures and protect sensitive electronic components.

The device features a tight 1.5% threshold accuracy over the entire operating temperature range, which ensures reliable performance even under varying environmental conditions. This level of accuracy is critical in applications where voltage levels must be maintained within strict limits to ensure proper functionality and safety.

Furthermore, the LTC2909ITS8-3.3#TRMPBF is equipped with a reset output that remains asserted for approximately 200ms after all the monitored voltages have been detected above their respective thresholds. This reset timing can be adjusted using an external capacitor, providing additional flexibility to meet specific system requirements. The reset function is particularly useful for microprocessor-based systems, ensuring that the system has adequate time to stabilize before normal operation commences.

With its low power consumption and wide operating temperature range, the LTC2909ITS8-3.3#TRMPBF is suited for a variety of applications, including portable devices, automotive electronics, industrial control systems, and telecommunications infrastructure. Its robust design and ease of integration make it a go-to solution for engineers looking to enhance the reliability and safety of their multi-supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9832 $63.8656
15+ $7.4779 $112.1685
24+ $7.2253 $173.4072
34+ $6.7200 $228.4800
44+ $6.4674 $284.5656
55+ $6.2148 $341.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess