EN
  • EN
  • DE
  • IT

LTC2909ITS8-3.3#TRPBF

Part No LTC2909ITS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR PREC 3.3V TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.921V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1062180-LTC2909ITS8-3.3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2909ITS8-3.3#TRPBF CAD Model

Description

LTC2909ITS8-3.3#TRPBF - Precision Hex Supply Monitor

The LTC2909ITS8-3.3#TRPBF is a high-performance, precision hex supply monitor designed by Linear Technology, now part of Analog Devices. This component is specifically engineered to monitor six supply voltages simultaneously, ensuring that all system voltages are within their specified ranges. It is an ideal solution for complex electronic systems that require multiple supply voltages to be monitored for reliable operation.

With a fixed threshold voltage of 3.3V, the LTC2909ITS8-3.3#TRPBF provides accurate and reliable voltage monitoring to protect critical system components. The device features a tight threshold accuracy of ±1.5%, which is crucial for systems where precise voltage levels are necessary for optimal performance.

The LTC2909ITS8-3.3#TRPBF comes in a compact TSOT-23 package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring functionality in various environments. This supply monitor also includes a reset output, which remains asserted for a minimum of 200ms after all the monitored voltages have exceeded their respective thresholds, providing a reliable reset signal for processors and other logic devices.

Key features of the LTC2909ITS8-3.3#TRPBF include:

  • Simultaneous monitoring of six supply voltages.
  • Fixed 3.3V threshold voltage with ±1.5% accuracy.
  • Guaranteed reset output for a minimum of 200ms.
  • Low supply current, making it suitable for power-sensitive applications.
  • Wide operating temperature range for versatility in different environments.
  • Compact TSOT-23 package for easy integration into space-limited designs.

This product is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes, making it an excellent choice for mass production.

The LTC2909ITS8-3.3#TRPBF is a reliable and precise solution for system designers who require comprehensive voltage monitoring to ensure the stability and integrity of their electronic systems. With its precision monitoring capabilities and compact form factor, this supply monitor is a valuable component for a wide range of applications, including computing systems, telecommunication equipment, and industrial controls.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2547 $50.7829
17+ $5.9526 $101.1942
27+ $5.7666 $155.6982
36+ $5.5805 $200.8980
47+ $5.3945 $253.5415
63+ $4.8365 $304.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess