EN
  • EN
  • DE
  • IT

LTC2910HGN#PBF

Part No LTC2910HGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MON OCTAL 16-SSOP / Processor Supervisor 0.5V 8 Active High/Active Low/Open Drain Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 8
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 6 ms Minimum
Voltage - Threshold 8 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783084-LTC2910HGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2910
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2910HGN#PBF CAD Model

Description

Product Overview: LTC2910HGN#PBF

The LTC2910HGN#PBF is a high-performance, octal voltage supervisor designed by Linear Technology, now part of Analog Devices. This precision monitoring device is engineered to maintain system integrity by monitoring multiple supply voltages. It is an ideal choice for complex systems where several voltages need to be supervised simultaneously, ensuring that all system voltages are within their operational thresholds.

Key Features

  • Voltage Monitoring: The LTC2910HGN#PBF can monitor up to eight supply voltages, providing a versatile solution for systems with multiple power rails.
  • Adjustable Thresholds: The supervisor thresholds are adjustable, allowing for customization to meet specific system requirements and ensuring compatibility with a variety of voltage levels.
  • High Accuracy: This device offers high accuracy voltage monitoring, which is critical for reliable system operation and preventing damage due to voltage anomalies.
  • Glitch Filter: Each monitored input includes a glitch filter to prevent false triggering from transient voltage spikes, ensuring stable system performance.
  • Power Supply Range: The LTC2910HGN#PBF operates over a wide supply voltage range, accommodating different system power requirements.
  • Package: Housed in a compact 16-lead SSOP package, this product is suitable for space-constrained applications.

Applications

The LTC2910HGN#PBF is an excellent choice for a variety of applications that require reliable voltage supervision, including:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2910HGN#PBF is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term reliability.

Conclusion

With its comprehensive feature set and robust design, the LTC2910HGN#PBF from Linear Technology is a smart choice for system designers looking to enhance system reliability through precise voltage supervision. Its adjustable thresholds, multiple input monitoring capabilities, and high accuracy make it a versatile and essential component in any critical power management system.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.6936 $56.3232
30+ $3.8511 $115.5330
46+ $3.7308 $171.6168
63+ $3.6104 $227.4552
81+ $3.4901 $282.6981
108+ $3.1291 $337.9428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess