EN
  • EN
  • DE

LTC2913CMS-1#PBF

Part No LTC2913CMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR DUAL 10-MSOP / Processor Supervisor 2 Open Drain Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783097-LTC2913CMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2913
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2913CMS-1#PBF CAD Model

Description

The LTC2913CMS-1#PBF is a precision voltage monitor crafted by Linear Technology, designed to safeguard single or dual supply systems from overvoltage (OV) and undervoltage (UV) conditions. This high-performance device is a crucial component for systems that require stringent voltage regulation and protection, ensuring the longevity and reliability of electronic equipment.

Key Features:

  • Adjustable Thresholds: The LTC2913CMS-1#PBF boasts adjustable UV and OV threshold voltages, providing the flexibility to tailor the protection to the specific needs of the application.
  • Dual Supply Monitoring: It is capable of monitoring both positive and negative supplies, making it versatile for a wide range of power supply configurations.
  • Low Quiescent Current: With a low quiescent current, this voltage monitor is an energy-efficient solution that won't significantly drain the system's power resources.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to set the delay for system reset according to their requirements.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications:

The LTC2913CMS-1#PBF is an ideal component for a variety of applications where voltage monitoring is critical. It is commonly used in:

  • Telecommunication systems
  • Industrial control systems
  • Portable battery-powered electronics
  • Automotive electronics
  • Computing systems

Product Specifications:

The LTC2913CMS-1#PBF comes in a compact 10-lead MSOP package, offering a space-saving solution for modern electronic systems. It is designed with a precision of 1.5% over the entire operating temperature range. The device also features an input voltage range that is compatible with a variety of supply voltages, enhancing its adaptability across different applications.

Conclusion:

Linear Technology's LTC2913CMS-1#PBF voltage monitor is a robust and flexible solution that provides critical protection against voltage anomalies. Its adjustable thresholds and low power consumption make it a reliable choice for designers looking to incorporate voltage monitoring and protection features into their systems.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3008 $50.6176
53+ $1.8878 $100.0534
83+ $1.8288 $151.7904
114+ $1.7698 $201.7572
147+ $1.7108 $251.4876
196+ $1.5339 $300.6444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess