EN
  • EN
  • DE
  • IT

LTC2916HDDB-1#TRPBF

Part No LTC2916HDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 8-DFN / Processor Supervisor Adj/12V/5V/3.3V/2.5V/1.8V/1.5V/1.2V/1V 9 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783111-LTC2916HDDB-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2916
Introduction Date July 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2916HDDB-1#TRPBF CAD Model

Description

LTC2916HDDB-1#TRPBF - Voltage Monitor with Adjustable Thresholds

The LTC2916HDDB-1#TRPBF is a precision voltage monitor designed by Linear Technology, an industry leader in analog integrated circuits. This sophisticated component is engineered to safeguard systems by monitoring up to four voltage inputs, ensuring they remain within specified thresholds. Its versatility is highlighted by its ability to accommodate a wide range of supply voltages, from 2.7V to 29V, making it suitable for a diverse array of applications.

One of the standout features of the LTC2916HDDB-1#TRPBF is its adjustable voltage thresholds. Users can configure these thresholds without the need for external resistors, thanks to the integrated internal resistors. This capability simplifies design and reduces component count, leading to a more streamlined and cost-effective solution for voltage monitoring.

The device offers a range of functionalities, including a manual reset input and an adjustable reset timeout period. These features provide additional control over the reset operation, allowing for a tailored response to voltage fault conditions. The LTC2916HDDB-1#TRPBF also includes a reset output, which can be configured as push-pull or open-drain, offering flexibility in interfacing with other system components.

Built for reliability, the LTC2916HDDB-1#TRPBF is packaged in a robust, 12-lead DFN package with a Hot Rod™ construction, which enhances thermal performance. This packaging is suitable for high-density mounting and is designed to withstand harsh environments, making it an ideal choice for automotive, industrial, and portable systems that require dependable voltage monitoring.

Key specifications include:

  • Monitor Voltage Range: 2.7V to 29V
  • Adjustable Voltage Thresholds
  • Integrated Internal Resistors for Threshold Settings
  • Manual Reset Input
  • Adjustable Reset Timeout Period
  • Configurable Reset Output (Push-Pull/Open-Drain)
  • 12-Lead DFN Package with Hot Rod™ Construction

In summary, the LTC2916HDDB-1#TRPBF from Linear Technology is a highly adaptable and reliable voltage monitor that offers precise control and protection for your electronic systems. Its adjustable thresholds and robust packaging make it an excellent choice for a wide range of monitoring applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4926 $59.7040
95+ $1.2247 $116.3465
145+ $1.1865 $172.0425
200+ $1.1482 $229.6400
255+ $1.1099 $283.0245
340+ $0.9951 $338.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess