EN
  • EN
  • DE
  • IT

LTC1728ES5-2.5#TRMPBF

Part No LTC1728ES5-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON TRPL MCRPWR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.338V, 3.086V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 123322-LTC1728ES5-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1728ES5-2.5#TRMPBF CAD Model

Description

LTC1728ES5-2.5#TRMPBF - Precision Micropower Low Dropout Voltage Monitor

The LTC1728ES5-2.5#TRMPBF is a high-performance, precision voltage monitor from Linear Technology, designed to safeguard your electronic systems. This tiny, efficient device is crucial for monitoring a 2.5V supply in a wide array of applications, ensuring that your system operates within its intended voltage parameters, thus providing reliability and stability to your electronic equipment.

Encased in a compact SOT-23 package, the LTC1728ES5-2.5#TRMPBF offers a precise, trimmed monitoring threshold that guarantees your system is monitored accurately, with minimal power consumption. This makes it an ideal choice for portable and battery-powered applications where power efficiency is a critical concern.

One of the standout features of this voltage monitor is its low dropout characteristic. It can function correctly even when the supply voltage is very close to the monitored voltage, ensuring continuous operation without the need for a higher headroom. This low dropout feature is particularly beneficial in systems where the supply voltage may not be significantly higher than the voltage being monitored.

The LTC1728ES5-2.5#TRMPBF also includes a built-in delay, which can be set by an external capacitor. This delay prevents false triggering, such as during transient conditions that might otherwise cause unnecessary resets or interruptions. By incorporating this delay feature, the device ensures that only genuine, sustained voltage deviations are acted upon, enhancing the system's robustness against temporary glitches and spikes.

With its wide operating temperature range, the LTC1728ES5-2.5#TRMPBF is suitable for various environments, from commercial to industrial applications. Its low quiescent current of only 10µA (typical) further underscores its suitability for battery-powered devices, where every microampere of current consumption matters.

In summary, the LTC1728ES5-2.5#TRMPBF is a reliable, precise, and energy-efficient solution for voltage monitoring needs. Its compact size, accuracy, and robust feature set make it an excellent choice for ensuring the safe and stable operation of your electronic systems, particularly where power efficiency and space are at a premium.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6259 $57.7554
13+ $7.8982 $102.6766
20+ $7.6514 $153.0280
28+ $7.4045 $207.3260
35+ $7.1577 $250.5195
47+ $6.4173 $301.6131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess