EN
  • EN
  • DE

LTC2925IUF#TRPBF

Part No LTC2925IUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 1062255-LTC2925IUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2925IUF#TRPBF CAD Model

Description

The LTC2925IUF#TRPBF is a sophisticated power supply manager from Linear Technology, designed to monitor up to five supply voltages in electronic systems. This component is essential for applications where multiple voltage rails require precise monitoring to ensure system reliability and performance.

Key Features

  • Voltage Monitoring: Capable of monitoring up to five supply voltages, this power manager ensures that all system voltage rails are within their expected operating ranges.
  • Adjustable Reset Timeout: The device offers an adjustable reset timeout feature, allowing designers to set the appropriate delay for system stabilization before operation resumes.
  • Wide Operating Temperature Range: With an industrial temperature range, the LTC2925IUF#TRPBF operates reliably between -40°C to 85°C, making it suitable for harsh environments.
  • Compact Package: Housed in a 24-lead QFN (4mm × 4mm) package, it provides a space-efficient solution for densely packed PCBs.
  • Low Supply Current: Its low supply current minimizes power consumption, contributing to the energy efficiency of the overall system.

Applications

The LTC2925IUF#TRPBF is ideal for a variety of applications that require reliable voltage monitoring, including:

  • Telecommunications
  • Data Communications
  • Industrial Equipment
  • Automotive Systems
  • Medical Devices

Product Quality and Reliability

Linear Technology ensures that its products meet high standards of quality and reliability. The LTC2925IUF#TRPBF is no exception, with robust design and manufacturing processes that result in a dependable component for critical system monitoring needs.

Ordering Information

The LTC2925IUF#TRPBF is available in tape and reel packaging, denoted by the suffix 'TRPBF,' which facilitates automated assembly processes for high-volume production requirements.

You May Also Be Interested in

Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess