EN
  • EN
  • DE

LTC2926CGN#PBF

Part No LTC2926CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 20SSOP / Processor Supervisor 3 20-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 2.5mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 783139-LTC2926CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2926
Introduction Date October 11, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2926CGN#PBF CAD Model

Description

        

The LTC2926CGN#PBF is a sophisticated power supply sequencing controller designed by Linear Technology, a leader in analog integrated circuits. This product is engineered to manage the power-up and power-down sequences of multiple power supplies, ensuring that systems with sensitive interdependencies between voltage rails operate reliably and safely.

        

Key Features

    
            
  • Voltage Monitoring: The LTC2926CGN#PBF is equipped with precision voltage monitoring capabilities, allowing it to ensure that each power supply reaches its correct voltage level before enabling the subsequent supply. This helps prevent damage to sensitive components that might occur if power supplies were to turn on in an incorrect order.
  •         
  • Programmable Sequencing: Users can program the sequence timing using minimal external components. This customization enables designers to tailor the power sequencing to meet specific system requirements, which is critical for complex electronic systems.
  •         
  • Multiple Supply Support: The device can sequence up to three power supplies, making it versatile for a range of applications from simple to complex multi-rail systems.
  •         
  • Adjustable Under-Voltage and Over-Voltage Thresholds: These thresholds ensure that the power supplies are operating within safe limits, providing additional protection to the system.
  •         
  • Compact Package: The LTC2926CGN#PBF is offered in a 16-lead SSOP package, which is suitable for space-constrained applications.
  •     
        

Applications

    

The LTC2926CGN#PBF is ideal for a variety of applications, including but not limited to:

    
            
  • Telecommunications equipment
  •         
  • Servers and data centers
  •         
  • Industrial systems
  •         
  • Networking hardware
  •         
  • Medical electronics
  •     
        

Quality and Reliability

    

Linear Technology is known for its commitment to quality, and the LTC2926CGN#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess