EN
  • EN
  • DE

2SJ633-TL-E

Part No 2SJ633-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 17155-2SJ633-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SJ633-TL-E CAD Model

Description

  

Product Overview: 2SJ633-TL-E by ON Semiconductor

  

The 2SJ633-TL-E is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leader in the field of energy-efficient innovations. This power MOSFET is designed to deliver efficient power management and conversion for a wide range of electronic applications. Its compact surface-mount package makes it an ideal choice for space-constrained applications.

    

Key Features

  
        
  • Low On-Resistance: The 2SJ633-TL-E features a low on-resistance, which means it has minimal power loss during operation, leading to increased efficiency in electronic circuits.
  •     
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for high-frequency power switching applications, contributing to better performance and reduced energy consumption.
  •     
  • P-Channel Device: As a P-Channel device, it allows for simpler drive circuitry in high-side switch configurations, which can be advantageous in certain design architectures.
  •     
  • Surface-Mount Package: The device comes in a small, lead-free halogen-free surface-mount package, specifically the SOP-8 package, which is ideal for modern, compact electronic assemblies.
  •   
    

Applications

  

The 2SJ633-TL-E MOSFET is versatile and can be used in various applications, including:

  
        
  • Power Supply Circuits
  •     
  • DC/DC Converters
  •     
  • Motor Drives
  •     
  • Load Switching
  •     
  • Battery Management Systems
  •   
    

Technical Specifications

            Parameter      Value              Drain-Source Voltage (VDS)      -60V              Continuous Drain Current (ID)      -6A              Power Dissipation (PD)      1W              Operating Temperature Range      -55°C to +150°C          

Quality and Environmental Compliance

  

The 2SJ633-TL-E MOSFET is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances and is environmentally friendly. ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability.

    

For detailed product information, technical specifications, and support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,204 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess