EN
  • EN
  • DE

UCC28C45MDREP

Part No UCC28C45MDREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BiCMOS LOW-POWER CURRENT-MODE PWM CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 18 V
Duty Cycle (Maximum) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276341-UCC28C45MDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28C45-EP
Introduction Date June 30, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28C45MDREP CAD Model

Description

    

The UCC28C45MDREP is a robust and versatile PWM (Pulse Width Modulation) controller from Texas Instruments, designed to offer reliable performance for a wide range of power supply applications. This component is part of TI's Enhanced Product (EP) lineup, which means it has been optimized for demanding environments that require extended temperature ranges and high reliability.

  

Key Features

  
        
  • High-Performance PWM Controller: The UCC28C45MDREP is engineered to deliver precise control over the power conversion process, ensuring efficient operation and stable output in various applications.
  •     
  • Extended Temperature Range: This device is capable of operating over a temperature range of -55°C to +125°C, making it suitable for industrial and military-grade applications where extreme conditions are common.
  •     
  • Enhanced Reliability: As part of the EP series, this PWM controller undergoes additional testing and qualification processes, resulting in a product that meets stringent quality standards.
  •     
  • Frequency Flexibility: The UCC28C45MDREP allows for adjustable switching frequencies, enabling designers to tailor the power supply to specific requirements, whether for noise-sensitive applications or to optimize efficiency.
  •     
  • Low Power Consumption: With its low startup and operating currents, this controller helps minimize power wastage, contributing to the overall energy efficiency of the system.
  •   
  

Applications

  

The UCC28C45MDREP is ideal for a variety of applications, including:

  
        
  • Switching power supplies
  •     
  • DC-DC converters
  •     
  • Power inverters
  •     
  • Motor control systems
  •     
  • Renewable energy systems, such as solar inverters and wind turbines
  •   
  

Technical Specifications

            Parameter      Value              Input Voltage      Up to 30V              Switching Frequency      Adjustable              Operating Temperature      -55°C to +125°C              Package      SOIC-8        

With its combination of performance, flexibility, and reliability, the UCC28C45MDREP from Texas Instruments represents a superior choice for designers looking to create sophisticated power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5698 $52.8490
12+ $8.6727 $104.0724
18+ $8.4016 $151.2288
25+ $8.1306 $203.2650
32+ $7.8596 $251.5072
43+ $7.0465 $302.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess