EN
  • EN
  • DE

MAX2104CCM

Part No MAX2104CCM
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description DIRECT-CONVERSION TUNER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Tuner
Frequency 925MHz ~ 2.175GHz
RF Type DBS
Secondary Attributes 4.75V ~ 5.25V Supply
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Standard Package 21 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991
HTSUS 8542.39.0001
Win Source Part Number 209648-MAX2104CCM
Ultra Librarian 3D Model Ultra Librarian MAX2104CCM CAD Model

Description

Maxim Integrated's MAX2104CCM: High-Performance Tuner IC

The MAX2104CCM from Maxim Integrated is a state-of-the-art tuner integrated circuit (IC) designed to meet the demanding requirements of satellite and terrestrial digital radio applications. This versatile component is engineered to offer superior signal processing capabilities, making it an ideal choice for a wide range of consumer electronics, including car radios, home receivers, and portable media devices.

Key Features

  • Wide Frequency Range: The MAX2104CCM operates across a broad frequency spectrum, ensuring compatibility with various digital radio standards.
  • High Integration: This IC integrates an RF tuner, IF filter, and demodulator in a single chip, which simplifies design, reduces board space, and lowers overall system costs.
  • Exceptional Performance: With its advanced architecture, the MAX2104CCM offers excellent sensitivity and selectivity, resulting in clear and uninterrupted audio reception even in challenging signal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this tuner IC minimizes battery drain, making it suitable for portable devices.
  • Flexible Interface: The device features an I²C interface for easy communication with microcontrollers and DSPs, providing designers with greater flexibility in system integration.

Applications

The MAX2104CCM is versatile enough to be used in a variety of digital radio applications, including:

  • In-car entertainment systems
  • Home audio receivers
  • Portable media players
  • Tabletop radios

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2104CCM is no exception. Manufactured to the highest standards, this IC is built to deliver consistent performance over its lifespan, ensuring customer satisfaction and trust in the Maxim Integrated brand.

In conclusion, the MAX2104CCM from Maxim Integrated is a high-performance tuner IC that offers a combination of wide frequency range, high integration, exceptional performance, low power consumption, and a flexible interface. It stands out as a top choice for manufacturers and designers looking to create high-quality digital radio products.

You May Also Be Interested in

MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess