EN
  • EN
  • DE

AME8805MEFT

Part No AME8805MEFT
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 600mA CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144398-AME8805MEFT
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8805MEFT CAD Model

Description

The AME8805MEFT is a low dropout (LDO) linear regulator manufactured by Analog Microelectronics. It is designed to provide a stable and regulated voltage output from a higher input voltage, while consuming minimal power. This makes it particularly suitable for battery-powered applications and other energy-sensitive devices. The regulator features low quiescent current and excellent line and load regulation.

Applications:

      
  • Battery-powered devices: Ideal for use in devices where minimizing power consumption is crucial to extend battery life.
  •   
  • Portable electronics: Used in smartphones, tablets, and other portable devices requiring stable power.
  •   
  • Wireless sensors: Powers wireless sensor nodes in IoT applications, ensuring consistent performance.
  •   
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers and other digital circuits.
  •   
  • Consumer electronics: Employed in various consumer electronic products such as wearables and remote controls.

Features:

      
  • Low dropout voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  •   
  • Low quiescent current: Minimizes power consumption when the regulator is in standby or low-load conditions.
  •   
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  •   
  • Thermal shutdown: Prevents overheating and potential damage to the regulator.
  •   
  • Fixed output voltage: Provides a stable and accurate output voltage without the need for external resistors.

Benefits:

      
  • Extended battery life: Low quiescent current significantly reduces power consumption in battery-powered devices.
  •   
  • Reliable performance: Stable output voltage ensures consistent operation of connected circuitry, even with variations in input voltage or load current.
  •   
  • Protection against damage: Overcurrent protection and thermal shutdown features safeguard the regulator and other components from potential damage.
  •   
  • Simplified design: Fixed output voltage eliminates the need for external resistors, simplifying circuit design and reducing component count.
  •   
  • Compact size: Available in small surface-mount packages, making it suitable for space-constrained applications.

The AME8805MEFT is commonly available in small surface-mount packages, such as SOT-23 or similar, to facilitate easy integration into compact electronic devices. It is designed to provide a stable and regulated voltage output, essential for the reliable operation of sensitive electronic components. The output voltage is typically fixed and specified during purchase, with common voltages including 2.8V, 3.0V, 3.3V, and 5.0V.

Key technical specifications include a low dropout voltage (typically less than 200mV at rated current), a low quiescent current (typically a few microamperes), and integrated overcurrent and thermal protection. These features make it well-suited for applications where efficiency, stability, and protection are critical, such as battery-powered systems and portable electronics.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Xilinx Inc.
Lowest to $3.2617
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Samsung
Need more? Email Us
UTC
Lowest to $0.0622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess