EN
  • EN
  • DE

UCD7201PWPR

Part No UCD7201PWPR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Digital Control Compatible Dual Low-Side ±4 Amp MOSFET Drivers with Programmable Common Current Sense
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.25 V ~ 15 V
Logic Voltage - VIL, VIH 1.16V, 2.08V
Current - Peak Output (Source, Sink) 4A, 4A
Rise / Fall Time (Typ) 10ns, 10ns
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1276614-UCD7201PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD7201
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD7201PWPR CAD Model

Description

Introducing the UCD7201PWPR from Texas Instruments

The UCD7201PWPR is a highly sophisticated, dual-channel digital PWM controller designed by Texas Instruments to cater to a wide range of power conversion and management applications. This advanced component is part of TI's UCD series, which is renowned for its performance, reliability, and flexibility in system design.

One of the standout features of the UCD7201PWPR is its dual-phase operation capability, which allows for efficient power distribution and thermal management. It is particularly well-suited for applications requiring high-performance digital control, such as computing, telecommunications, and industrial systems.

The device comes in a compact 28-pin HTSSOP package, making it an excellent choice for space-constrained applications. Moreover, it is designed to work seamlessly with other members of the UCD family, offering system designers a high degree of modularity and scalability.

With its advanced digital control architecture, the UCD7201PWPR ensures precise power delivery and superior system stability. The controller integrates essential features such as over-current protection, under-voltage lockout, and thermal shutdown to safeguard against potential system failures. This makes it a reliable choice for critical applications where consistent performance is paramount.

The UCD7201PWPR also supports PMBus communication protocol, enabling system designers to implement real-time monitoring and control over the power supply. This digital interface allows for fine-tuning of power parameters and provides valuable diagnostic information to optimize system performance and efficiency.

Overall, the UCD7201PWPR from Texas Instruments is a state-of-the-art solution for digital power management. Its robust feature set, combined with its compact form factor and digital communication capabilities, make it an ideal choice for engineers looking to enhance the performance and reliability of their power systems.

Whether you're designing a server power supply, a telecom rectifier, or an industrial power system, the UCD7201PWPR offers the precision, efficiency, and control needed to meet the demanding requirements of today's advanced electronic applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8735 $50.3555
32+ $3.1783 $101.7056
49+ $3.0790 $150.8710
68+ $2.9796 $202.6128
87+ $2.8803 $250.5861
117+ $2.5824 $302.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess