EN
  • EN
  • DE
  • IT

LTC2935ITS8-3#TRMPBF

Part No LTC2935ITS8-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Linear Technology
Packaging Bulk
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 8 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2935
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC2935ITS8-3#TRMPBF,ANALINLTC2935ITS8-3#TRMPBF
Standard Package 1
Win Source Part Number 1320526-LTC2935ITS8-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2935ITS8-3#TRMPBF CAD Model

Description

LTC2935ITS8-3#TRMPBF - Voltage Monitor with Pushbutton On/Off Control

The LTC2935ITS8-3#TRMPBF is a versatile voltage monitor and supervisory IC designed by Linear Technology, aimed at providing precision monitoring of system voltages and offering pushbutton on/off control. This IC is especially suitable for portable and battery-powered applications where power conservation is crucial.

This product is part of Linear Technology's range of micropower voltage monitors, which are known for their low power consumption and high accuracy. The LTC2935ITS8-3#TRMPBF is capable of monitoring a nominal voltage of 3V, making it ideal for 3V system applications. It comes in a compact TSOT-23 package, which ensures a minimal footprint on the PCB, thus saving valuable board space.

One of the key features of this voltage monitor is its adjustable reset and watchdog timeout periods. This allows designers to tailor the supervisory functions to suit specific system requirements, enhancing system reliability. The device also includes a manual reset input, which provides an additional layer of control.

The LTC2935ITS8-3#TRMPBF boasts a low quiescent current of just 30µA, which is beneficial for prolonging battery life in portable devices. Its wide operating temperature range from -40°C to 125°C makes it suitable for use in harsh environments.

Furthermore, the device's pushbutton control function simplifies the user interface, as it allows for easy on/off control without the need for additional components. This feature can be used to implement a simple power sequencing or to provide a controlled shutdown procedure to protect the system from abrupt power loss.

In terms of protection, the LTC2935ITS8-3#TRMPBF includes overvoltage and undervoltage monitoring, ensuring that the system operates within the safe voltage thresholds. In the event of a voltage fault, the IC provides a reset signal to the system, which can be used to initiate corrective actions, such as a system reboot or shutdown, to prevent damage to sensitive electronic components.

Overall, the LTC2935ITS8-3#TRMPBF from Linear Technology is a highly reliable and efficient solution for voltage monitoring and system control, making it an excellent choice for designers looking to enhance system stability and extend battery life in their applications.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5833 $60.6664
19+ $6.2222 $118.2218
28+ $6.0277 $168.7756
39+ $5.8333 $227.4987
50+ $5.6389 $281.9450
67+ $5.0556 $338.7252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess