EN
  • EN
  • DE
  • IT

FAN6921BMRMY

Part No FAN6921BMRMY
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 16SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Last Time Buy
Mode Critical Conduction (CRM)
Frequency - Switching -
Current - Startup 20 µA
Voltage - Supply 8.5V ~ 25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number FAN6921
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372585-FAN6921BMRMY
Ultra Librarian 3D Model Ultra Librarian FAN6921BMRMY CAD Model

Description

ON Semiconductor FAN6921BMRMY: A Comprehensive Overview

The FAN6921BMRMY is a highly efficient, integrated critical-mode power factor correction (PFC) controller produced by ON Semiconductor, a leading manufacturer in energy-efficient innovations. This advanced controller is designed to meet the rigorous demands of modern power supply units, providing a cost-effective solution for achieving low total harmonic distortion and high power factor. The FAN6921BMRMY is suitable for a variety of applications, including switch-mode power supplies (SMPS), LED drivers, and other electronic devices requiring efficient AC-to-DC conversion.

The FAN6921BMRMY incorporates features that enhance system reliability and performance. It utilizes a patented multi-vector control method which enables fast and accurate response to varying load conditions. This technology ensures stable operation over a wide range of input voltages and load variations, making it an ideal choice for applications subject to fluctuating power demands.

With its integrated Total Harmonic Distortion (THD) optimization circuit, the FAN6921BMRMY significantly reduces line current distortion, leading to improved power quality and compliance with global power factor regulations. This makes the controller particularly useful for systems that need to adhere to strict energy efficiency standards.

The device also includes brownout protection, which guards against under-voltage conditions, and over-voltage protection to ensure the controller and connected circuits remain safe during voltage spikes. Additionally, the FAN6921BMRMY features zero-current detection to minimize switching losses and enhance efficiency further.

ON Semiconductor has designed the FAN6921BMRMY with flexibility in mind, providing adjustable output over-voltage protection and operating frequency. This allows designers to fine-tune the controller to meet specific application requirements. The built-in soft-start function reduces stress on the system during startup, extending the lifespan of the power supply unit.

Overall, the FAN6921BMRMY from ON Semiconductor offers a robust and efficient solution for power factor correction. Its blend of advanced features and protections ensures reliable operation, making it a smart choice for designers looking to enhance the efficiency and performance of their power supply systems.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2161
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $5.1884
Texas Instruments
IC PFC CTRLR AVER 106KHZ 14TSSOP / PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Lowest to $2.8632
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.8993
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0835
Texas Instruments
IC PFC CTRLR AVER 220KHZ 16TSSOP
Need more? Email Us
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 14SOIC
Lowest to $1.9365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5969 $63.8760
90+ $1.3103 $117.9270
135+ $1.2693 $171.3555
185+ $1.2284 $227.2540
240+ $1.1874 $284.9760
320+ $1.0647 $340.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess