EN
  • EN
  • DE
  • IT

NCP1618ADR2G

Part No NCP1618ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description HIGH-VOLTAGE, MULTIMODE POWER FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Not For New Designs
Mode Continuous Conduction (CCM)
Frequency - Switching 65kHz
Current - Startup 1 mA
Voltage - Supply 9.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Base Product Number NCP1618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372617-NCP1618ADR2G
Ultra Librarian 3D Model Ultra Librarian NCP1618ADR2G CAD Model

Description

ON Semiconductor NCP1618ADR2G PFC Controller

The NCP1618ADR2G is a highly integrated Power Factor Correction (PFC) controller designed by ON Semiconductor to deliver optimized performance for a range of applications requiring efficient power conversion. This advanced controller is tailored for use in AC-DC power supplies, ensuring that electronic devices adhere to regulatory standards for power factor and energy efficiency.

The NCP1618ADR2G is engineered to operate in Continuous Conduction Mode (CCM), which makes it suitable for systems that require a high power factor and low THD (Total Harmonic Distortion). This mode of operation is essential for applications such as server power supplies, industrial power systems, and high-end consumer electronics where efficiency and reliability are critical.

Featuring a proprietary Multiplier Architecture, the NCP1618ADR2G ensures precise input voltage and current sensing, which leads to accurate power factor correction. This architecture also contributes to a reduced component count, which simplifies design and can help lower overall system costs. The device's built-in brown-out protection ensures continued operation during periods of low input voltage, enhancing the reliability of the end application.

The controller is equipped with a range of protective features, including overvoltage, undervoltage, and overcurrent protections. These safeguards contribute to the robustness of the final product, ensuring that it can withstand various electrical anomalies without suffering damage. Additionally, the NCP1618ADR2G incorporates a soft-start feature that minimizes inrush current, further increasing the lifespan of the power supply components.

The NCP1618ADR2G is available in a compact SOIC-16 package, making it an excellent choice for space-constrained applications. Its high level of integration and efficiency, combined with ON Semiconductor's reputation for quality and reliability, makes the NCP1618ADR2G a preferred choice for designers looking to create high-performance power supply solutions.

With its advanced features and robust design, the NCP1618ADR2G from ON Semiconductor stands out as a leading solution for power factor correction in a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0835
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $2.1940
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Texas Instruments
ISOLATED DRIVER
Lowest to $0.8262
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0183
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9694
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $3.1481

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0835 $65.0100
150+ $0.8892 $133.3800
230+ $0.8613 $198.0990
315+ $0.8336 $262.5840
405+ $0.8058 $326.3490
540+ $0.7224 $390.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess