Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range 0°C ~ 70°C (TA)
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 783166-LTC2941CDCB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2941
Introduction Date February 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2941CDCB#TRMPBF CAD Model

Description

Overview of LTC2941CDCB#TRMPBF

The LTC2941CDCB#TRMPBF is a highly precise battery gas gauge integrated circuit from Linear Technology, designed to provide real-time monitoring of single-cell rechargeable batteries. With its advanced algorithm, it is capable of measuring the battery charge state, battery voltage, and temperature, which are critical parameters for managing battery health and longevity. This product is suitable for a wide range of portable devices, such as smartphones, tablets, and medical and industrial equipment.

Key Features

  • High Precision: The LTC2941 offers high-accuracy current sensing and integrates a temperature-compensated voltage reference for consistent performance across varying temperatures.
  • Wide Input Voltage Range: It supports an operating range of 2.7V to 5.5V, making it versatile for use with various single-cell battery chemistries.
  • Low Quiescent Current: The device features a low quiescent current of 50µA, which is beneficial for battery-powered applications where power efficiency is crucial.
  • I2C Interface: For communication with microcontrollers, the LTC2941 is equipped with an I2C interface, allowing for easy integration into system designs.
  • Compact Package: The product comes in a 6-pin DFN package with a 2mm x 3mm footprint, suitable for space-constrained applications.
  • Charge, Discharge, and Voltage Monitoring: It accurately monitors the charge and discharge activity of the battery and provides voltage readings, which can be used to calculate remaining battery life.

Applications

The LTC2941CDCB#TRMPBF is ideal for portable devices where accurate battery monitoring is essential. It is commonly used in:

  • Handheld Devices
  • Wireless Sensors
  • Medical Devices
  • Industrial Monitoring Systems
  • Uninterruptible Power Supplies

Conclusion

The LTC2941CDCB#TRMPBF from Linear Technology is a robust and reliable solution for battery management in portable electronics. Its precision, low power consumption, and compact size make it an excellent choice for designers looking to enhance the performance and reliability of their battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LIION 20TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP
Lowest to $18.5073
ECAD model for BQ28400PW
Linear Technology
IC GAS GAUGE MULTICELL 8DFN
Lowest to $6.5194
ECAD model for LTC2943CDD#TRPBF
Texas Instruments
IC BATT CHG LI-ION 1CELL 42DSBGA / Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
Lowest to $3.7589
ECAD model for BQ25898YFFT
Texas Instruments
IC GAS GAUGE W/TRACK IMP 38TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP
Need more? Email Us
ECAD model for BQ20Z75DBT-V180
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Lowest to $0.3591
ECAD model for BQ294700DSGT
Texas Instruments
Integrated Backup Unit (includes battery) for 2 SRAM Banks 16-DIP MODULE 0 to 70
Need more? Email Us
ECAD model for BQ2502MA
Texas Instruments
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85
Lowest to $6.3924
ECAD model for BQ24071RHLRG4
Texas Instruments
IC BATT FUEL GAUGE LI-ION 12SON / Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Lowest to $1.1491
ECAD model for BQ27542DRZT-G1
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI / Battery Battery Protection IC Lithium Ion 24-TSSOP
Lowest to $2.1111
ECAD model for BQ7721603PWR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,180 pieces
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention