EN
  • EN
  • DE
  • IT

LTC2950ITS8-2#TRPBF

Part No LTC2950ITS8-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 26.4 V
Operating Supply Current 6μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758926-LTC2950ITS8-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2950-2
Introduction Date July 18, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC2950ITS8-2#TRPBF CAD Model

Description

LTC2950ITS8-2#TRPBF - Push Button On/Off Controller

The LTC2950ITS8-2#TRPBF is a sophisticated push button on/off controller from Linear Technology, designed to manage the power functions of electronic devices with precision and reliability. This compact component is housed in a TSOT-23 package, making it suitable for space-constrained applications across various industries including automotive, computing, and portable consumer electronics.

This controller provides an intuitive interface for the power supply control of a system through a simple push button operation. It works by controlling an external P-channel MOSFET that serves as a high-side power switch, allowing for smooth power-up and power-down sequences. The LTC2950ITS8-2#TRPBF is particularly useful in systems that require a controlled shutdown procedure to prevent data loss or to complete housekeeping tasks before power is removed.

One of the key features of the LTC2950ITS8-2#TRPBF is its adjustable power-on delay and power-down timer, which can be programmed via an external capacitor. This flexibility allows designers to customize the timing sequences to match specific application requirements. The device also includes an under-voltage lockout feature that prevents the system from turning on when the supply voltage is insufficient, thus protecting the system from unstable operation.

The LTC2950ITS8-2#TRPBF operates over a wide input voltage range from 2.7V to 26.4V, ensuring compatibility with a broad spectrum of power supplies. It also has a low quiescent current, which is crucial for battery-powered applications where power efficiency is a priority.

Additional features include an enable pin for external control, a status output that can indicate whether the system power is on or off, and a kill input that allows immediate shutdown in emergency situations. With its robust design and comprehensive feature set, the LTC2950ITS8-2#TRPBF is an ideal solution for managing the power functions of modern electronic systems, providing both ease of use and high reliability.

Overall, the LTC2950ITS8-2#TRPBF from Linear Technology is a versatile and efficient power management solution that enhances the user experience by providing smooth and controlled power transitions for electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC FOUR PWR SUPPLY MONITOR 12DFN
Need more? Email Us
ON Semiconductor
IC SEC SIDE SYNC RECT DRV 8WDFN
Lowest to $1.5237
Texas Instruments
HDD PWR ARRAY / Power Supply Controller
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, PDSO8
Lowest to $0.7366
Analog Devices Inc.
IC CONTROLLER SYNCH 28QFN
Lowest to $17.6646
ON Semiconductor
IC SECONDARY SIDE CTRLR 6-SOT23 / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-23-6
Lowest to $0.2231
Microchip Technology
DC:AC - PROGRAMMABLE QUAD LINE F
Need more? Email Us
Diodes Incorporated
IC REG CTLR AC/DC GEN3 SOT26 / Power Supply Controller Adapters SOT-26
Lowest to $8.0345

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3914 $53.9140
23+ $4.4237 $101.7451
36+ $4.2855 $154.2780
49+ $4.1473 $203.2177
63+ $4.0090 $252.5670
84+ $3.5943 $301.9212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess