EN
  • EN
  • DE

FAN6240M6X

Part No FAN6240M6X
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 6-SOT23 / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Input 2.8V ~ 20V
Voltage - Supply 2.8V ~ 6V
Current - Supply 2 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number FAN6240
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845641-FAN6240M6X
Ultra Librarian 3D Model Ultra Librarian FAN6240M6X CAD Model

Description

Introducing the FAN6240M6X from ON Semiconductor

ON Semiconductor's FAN6240M6X is a highly efficient, integrated synchronous buck regulator designed to deliver exceptional performance for a wide range of applications. This compact, yet powerful component is ideal for space-constrained systems that require a reliable power management solution.

Key Features

  • High Efficiency: The FAN6240M6X boasts an impressive efficiency rate, which reduces power loss and improves overall system performance. This makes it suitable for battery-powered devices where power conservation is critical.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific needs of their application, providing flexibility and precision in power delivery.
  • Integrated MOSFETs: With built-in high- and low-side MOSFETs, the FAN6240M6X simplifies design and reduces external component count, saving both space and cost.
  • Compact Size: Housed in a small 6-pin SuperSOT™-6 package, this regulator is designed for space-saving on the PCB without compromising on power or efficiency.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation even under high thermal stress conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates within safe voltage levels, protecting both the regulator and the system it powers.

Applications

The FAN6240M6X is versatile and can be used in various applications, including:

  • Portable Electronics
  • Networking Equipment
  • Point-of-Load (POL) Conversions
  • Consumer Electronics
  • Telecommunications Infrastructure

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the FAN6240M6X is no exception. It is engineered to meet rigorous industry standards, ensuring long-term reliability and consistent performance. Whether for consumer gadgets or industrial systems, the FAN6240M6X provides a dependable power management solution that designers can trust.

For those seeking an efficient, adaptable, and space-efficient power regulator, the FAN6240M6X from ON Semiconductor is an excellent choice that offers a combination of performance and convenience suitable for a multitude of electronic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2405 $50.5050
510+ $0.1974 $100.6740
785+ $0.1912 $150.0920
1,085+ $0.1850 $200.7250
1,400+ $0.1789 $250.4600
1,875+ $0.1604 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,148 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess