EN
  • EN
  • DE

LTC2950ITS8-2

Part No LTC2950ITS8-2
Manufacturer Linear Technology
Description Pushbutton On/Off Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208650-LTC2950ITS8-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2950ITS8-2 CAD Model

Description

LTC2950ITS8-2 Push Button On/Off Controller from Linear Technology

The LTC2950ITS8-2 is a sophisticated push button on/off controller designed by Linear Technology, which is now part of Analog Devices. This compact integrated circuit (IC) is engineered to provide advanced power management capabilities for a wide range of applications, including portable and battery-powered devices. Its primary function is to manage system power via a simple push button interface, enhancing the user experience by offering an intuitive means of controlling the power state of the device.

Key Features:

  • Wide Operating Voltage Range: The LTC2950ITS8-2 is designed to operate over a broad input voltage range from 2.7V to 26.4V, making it suitable for various power supply configurations.
  • Adjustable Turn-On and Turn-Off Timers: Users can set the turn-on and turn-off times with external capacitors, allowing for customization of the power sequencing to meet specific application requirements.
  • Low Quiescent Current: With its ultra-low quiescent current, the LTC2950ITS8-2 helps preserve battery life in portable devices, making it an energy-efficient choice for power-sensitive applications.
  • Push Button Input with Debounce: The integrated debounce circuit ensures that only clean, chatter-free signals are processed, preventing accidental power cycling due to switch noise.
  • Enable Output: The enable output can directly interface with a DC/DC converter or an LDO regulator, providing a seamless control mechanism for the power supply.
  • Compact Package: The device comes in a small TSOT-23 package, ideal for space-constrained applications.

Applications:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Medical Devices
  • Industrial/Military Systems
  • Automotive Electronics

The LTC2950ITS8-2 is an integral component for designers looking to incorporate a reliable and user-friendly power control interface into their systems. Its combination of features ensures that it can meet the needs of a diverse array of applications, providing both flexibility and performance in a compact form factor. The IC's robust design and Linear Technology's reputation for quality make it a trusted choice for engineers and product developers aiming to enhance the power management capabilities of their electronic devices.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0349 $51.5933
36+ $2.8391 $102.2076
55+ $2.7412 $150.7660
79+ $2.5454 $201.0866
103+ $2.4475 $252.0925
128+ $2.3496 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,237 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess