EN
  • EN
  • DE

LTC2951CDDB-1#TRPBF

Part No LTC2951CDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN / Controller 2.7V to 26.4V 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 26.4 V
Operating Supply Current 6μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783174-LTC2951CDDB-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2951
Introduction Date April 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2951CDDB-1#TRPBF CAD Model

Description

Product Overview: LTC2951CDDB-1#TRPBF

The LTC2951CDDB-1#TRPBF is a push button on/off controller manufactured by Linear Technology, a brand of Analog Devices. This integrated circuit provides an advanced solution for power management, allowing for sophisticated control of system power via a simple push button interface. It is specifically designed to manage the power state of electronic devices, ensuring smooth turn-on and turn-off sequences, thereby enhancing the user experience and protecting the system's integrity.

Key Features

  • Wide Operating Voltage Range: The LTC2951CDDB-1#TRPBF operates over a wide supply voltage range, making it suitable for various applications that require different voltage levels.
  • Adjustable Turn-On and Turn-Off Timers: Users can set the timers to control the duration of the power-on and power-off sequences, providing flexibility to match the needs of the application.
  • µPower Operation: Its micro-power operation ensures minimal power consumption when in standby mode, contributing to the overall energy efficiency of the system.
  • Push Button Input with Debounce: The integrated push button input includes debounce circuitry, which filters out spurious signals caused by mechanical switch noise, ensuring reliable operation.
  • Power Fail Input: The device features a power fail input that can be used to force a system shutdown in the event of a power failure, protecting the system from potential damage.

Applications

The LTC2951CDDB-1#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Product Packaging and Quality

The LTC2951CDDB-1#TRPBF comes in a small 12-lead DFN (4mm x 3mm) package, which is ideal for space-constrained applications. It is available in tape and reel packaging, designated by the '#TRPBF' suffix, which facilitates automated pick-and-place manufacturing processes. Linear Technology ensures high-quality standards, and this product is designed to meet the robustness and reliability requirements of commercial and industrial-grade applications.

In summary, the LTC2951CDDB-1#TRPBF from Linear Technology is a highly integrated and efficient solution for managing system power through a push button interface. Its feature set and design make it an excellent choice for designers looking to enhance power control in their next project.

You May Also Be Interested in

Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess