EN
  • EN
  • DE
  • IT

LTC2951ITS8-2

Part No LTC2951ITS8-2
Manufacturer Linear Technology
Description Push Button On/Off Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208653-LTC2951ITS8-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2951ITS8-2 CAD Model

Description

The LTC2951ITS8-2 is a sophisticated push button on/off controller from Linear Technology, designed to manage system power via a push button interface. This compact and efficient device offers a versatile solution for power control in various electronic applications, particularly where space is at a premium and reliability is paramount.

Key Features

  • Wide Input Voltage Range: The LTC2951ITS8-2 operates over a broad input voltage range, accommodating different system voltages and ensuring compatibility with a variety of power sources.
  • Adjustable Turn-On and Turn-Off Timer: Users can set the turn-on and turn-off timing parameters to suit specific application requirements, providing flexibility in how the power sequences are managed.
  • Push Button Input with Debounce: The integrated push button input includes debounce circuitry, which ensures that inadvertent button presses or noise do not cause false triggering of the power control sequences.
  • µTQFN Package: Housed in a tiny, low-profile (3mm x 3mm) µTQFN package, the LTC2951ITS8-2 saves valuable board space and is ideal for space-constrained applications.
  • Power Fail Input: This feature provides an early warning of impending power failure, allowing the system to initiate a proper shutdown sequence and prevent data loss or corruption.
  • Configurable Interrupt Output: The device includes an interrupt output that can be configured to signal the system microcontroller of various status changes, enhancing system responsiveness and control.

Applications

The LTC2951ITS8-2 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Handheld devices
  • Embedded systems
  • Industrial control systems
  • Automotive electronics

With its robust feature set and compact form factor, the LTC2951ITS8-2 from Linear Technology is an excellent choice for designers looking to implement a reliable and user-friendly power management solution in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess