EN
  • EN
  • DE

LTC2954ITS8-2

Part No LTC2954ITS8-2
Manufacturer Linear Technology
Description Push Button On/Off Controller with μP Interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208657-LTC2954ITS8-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2954ITS8-2 CAD Model

Description

Product Overview: LTC2954ITS8-2 from Linear Technology

The LTC2954ITS8-2 is a push button on/off controller from Linear Technology, designed to manage system power in a controlled and efficient manner. This compact component is a crucial part of modern electronics, offering a simple yet powerful solution for power sequencing and system control. Its small form factor, TSOT-23 package, makes it an ideal choice for space-constrained applications.

Key Features

  • Push Button Control: The LTC2954ITS8-2 allows for easy on/off control of electronic systems through a simple push button interface, eliminating the need for complex switch mechanisms.
  • Adjustable Timeout: It features an adjustable timeout function that turns off system power after a predetermined period of inactivity, helping to save energy and extend battery life.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the system does not operate under conditions that could be harmful or less efficient due to low supply voltage.
  • Wide Operating Voltage Range: This device supports a broad range of supply voltages, accommodating various applications and ensuring versatility in design.

Applications

The LTC2954ITS8-2 is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Handheld devices
  • Embedded systems
  • Industrial controls
  • Automotive power management

Technical Specifications

  • Package: TSOT-23
  • Input Voltage Range: 2.7V to 26.4V
  • Operating Temperature Range: -40°C to +125°C

The LTC2954ITS8-2 integrates seamlessly into a system's architecture, providing a user-friendly interface for power control. Its robust design and intuitive operation make it an excellent choice for designers looking to enhance system reliability and user experience. With the LTC2954ITS8-2, Linear Technology continues to demonstrate its commitment to innovative power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess