EN
  • EN
  • DE

LTC2970IUFD

Part No LTC2970IUFD
Manufacturer Linear Technology
Description Dual I2C Power Supply Monitor and
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208660-LTC2970IUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2970IUFD CAD Model

Description

The LTC2970IUFD from Linear Technology is a sophisticated dual-channel power supply manager equipped with EEPROM, designed to optimize and protect high-performance board-level systems. This integrated circuit (IC) is engineered to manage, monitor, and control both the supply voltage and current of two independent power supplies.

Key Features:

  • Dual I2C Power Supply Monitor and Controller: The LTC2970IUFD provides precise control over two power supplies using an I2C/SMBus serial interface, enabling real-time monitoring and adjustment of power supply parameters.
  • Integrated EEPROM: Configuration settings and fault records can be stored in the onboard EEPROM, which allows for the automatic recall of settings at power-up and provides a log of system performance over time.
  • High Accuracy: With its high-precision measurement capabilities, the LTC2970IUFD ensures accurate readings of both current and voltage, critical for maintaining system stability and performance.
  • Programmable Power-Up Sequencing: Users can program the power-up sequence of the connected power supplies to ensure proper system startup and operation.
  • Adjustable Overvoltage and Undervoltage Thresholds: The device provides robust protection by enabling the user to set precise overvoltage and undervoltage thresholds, ensuring supplies remain within safe operating conditions.
  • Compact Footprint: Housed in a 24-lead QFN package, the LTC2970IUFD is designed for space-constrained applications that require high-density power management.

Applications:

The LTC2970IUFD is ideal for a variety of applications where precise power supply management is critical. These include:

  • Data Communications Equipment
  • Enterprise Systems
  • Industrial Systems
  • Telecommunications Infrastructure
  • High-Density Servers and Storage Systems

With its advanced features and robust design, the LTC2970IUFD provides a comprehensive solution for power supply management in complex electronic systems, ensuring reliability, efficiency, and performance.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0245 $66.1470
13+ $9.0460 $117.5980
20+ $8.7641 $175.2820
28+ $8.4812 $237.4736
36+ $8.1982 $295.1352
48+ $7.3504 $352.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess