EN
  • EN
  • DE

LTC2977CUP#TPBF

Part No LTC2977CUP#TPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828639-LTC2977CUP#TPBF
Ultra Librarian 3D Model Ultra Librarian LTC2977CUP#TPBF CAD Model

Description

The LTC2977CUP#TPBF from Linear Technology is a sophisticated power system manager designed to optimize the performance and reliability of your power system. This integrated circuit (IC) can monitor and control up to eight power supply rails, making it an ideal solution for complex multi-rail systems found in a variety of applications, including telecommunications, data storage, industrial, and computing platforms.

Key Features

  • Channel Configuration: The device can manage up to eight channels, allowing for versatile power management across multiple rails.
  • Digital Interface: It features an I²C/SMBus/PMBus interface for advanced communication and control capabilities.
  • Programmable: Users can program and configure the LTC2977 via the LTpowerPlay™ GUI, a powerful software tool for design, configuration, and diagnostics.
  • Voltage Monitoring and Control: Accurate monitoring of input and output voltages ensures the system operates within safe parameters, enhancing reliability and performance.
  • Sequencing and Supervision: The IC provides power-up and power-down sequencing, including tracking and ratiometric functions, as well as fault management to protect against overvoltage, undervoltage, overcurrent, and overtemperature conditions.
  • EEPROM: On-board non-volatile memory allows for the storage of custom configurations, which can be used to set up the power system upon each power-up.
  • Compact Package: The LTC2977CUP#TPBF comes in a 64-pin QFN package, offering a compact solution for space-constrained applications.

Applications

The LTC2977CUP#TPBF is versatile enough to be used in a wide range of applications. It is particularly well-suited for managing multiple power rails in systems that require precise voltage regulation and sequencing, such as servers, routers, switches, and industrial control systems.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2977CUP#TPBF is no exception. It is designed to meet the stringent requirements of high-reliability environments, ensuring that your power system operates seamlessly and efficiently over time.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3638 $70.0914
6+ $19.1703 $115.0218
9+ $18.5713 $167.1417
12+ $17.9722 $215.6664
15+ $17.3731 $260.5965
20+ $15.5759 $311.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess