EN
  • EN
  • DE

LTC2978CUP/011P-1PBF

Part No LTC2978CUP/011P-1PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Linear Technology
Win Source Part Number 303262-LTC2978CUP/011P-1PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2978CUP/011P-1PBF CAD Model

Description

The LTC2978CUP/011P-1PBF is a sophisticated power management integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, to provide advanced monitoring and control for power supply systems. This product is engineered to enhance the reliability and efficiency of power systems in a wide range of applications, including data centers, telecommunications, and industrial systems.

Key Features:

  • Multi-Channel Support: The LTC2978CUP/011P-1PBF can manage up to eight power supply rails, making it versatile for complex systems that require multiple voltage levels.
  • Programmable Voltage, Current, and Temperature Thresholds: This IC allows for precise setting of overvoltage, undervoltage, overcurrent, and overtemperature thresholds, ensuring the safety and stability of the power supply.
  • EEPROM Configuration: Configuration settings and fault logs can be saved in the onboard EEPROM, which helps in maintaining system integrity even after a power cycle.
  • I²C/SMBus Compatible Serial Interface: The inclusion of an I²C/SMBus interface facilitates communication with microcontrollers or processors for real-time monitoring and control.
  • Integrated ADC: The LTC2978CUP/011P-1PBF features an integrated analog-to-digital converter (ADC) for accurate measurement of voltages, currents, and temperatures.
  • Powerful Sequencing: The device offers advanced sequencing capabilities, allowing for the coordinated startup and shutdown of multiple power rails.
  • Compact Packaging: Housed in a 64-pin QFN package, the LTC2978CUP/011P-1PBF is designed for space-constrained applications.

Applications:

The LTC2978CUP/011P-1PBF is ideal for managing multiple power rails in complex systems. Its precision and configurability make it suitable for:

  • Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Computing Systems
  • High-Performance Servers

Summary:

The LTC2978CUP/011P-1PBF from Linear Technology is a comprehensive power management solution that provides unparalleled control and monitoring capabilities for multi-rail power systems. With its robust feature set and flexible interface options, this IC is an excellent choice for engineers looking to optimize the performance and reliability of their power supply architectures.

You May Also Be Interested in

SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7974 $62.3792
19+ $6.3975 $121.5525
28+ $6.1977 $173.5356
39+ $5.9979 $233.9181
50+ $5.7981 $289.9050
67+ $5.1987 $348.3129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess