EN
  • EN
  • DE

LTC3025IDC-2#TRMPBF

Part No LTC3025IDC-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.5A 6DFN / LDO Regulator Pos 1.2V 0.5A 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.2V
Voltage Dropout (Maximum) 0.17V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783213-LTC3025IDC-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3025-2
Introduction Date April 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3025IDC-2#TRMPBF CAD Model

Description

The LTC3025IDC-2#TRMPBF is a high-performance, micropower voltage regulator from Linear Technology, designed to provide a stable, regulated output with low dropout voltage and low quiescent current. This voltage regulator is ideally suited for battery-powered applications, portable devices, and any systems where extended battery life and efficient power management are critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic circuits that require a precise and stable power supply.
  • Low Dropout Voltage: With a low dropout voltage, the LTC3025IDC-2#TRMPBF can continue to provide a regulated output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, this regulator can support a wide range of applications and loads.
  • Low Quiescent Current: The device features an ultra-low quiescent current, which significantly reduces power consumption when the load is light or in standby mode, thereby preserving battery life.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing overheating and potential damage to the regulator and connected components.
  • Stable with Ceramic Capacitors: The LTC3025IDC-2#TRMPBF is stable with ceramic output capacitors, providing a compact, reliable solution without the need for bulky tantalum or aluminum electrolytic capacitors.

Applications

This voltage regulator is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and RF-powered devices
  • Handheld medical devices
  • Power management for sensors and microcontrollers

Product Specifications

The LTC3025IDC-2#TRMPBF comes in a compact, 6-lead DFN package and operates over a wide input voltage range. It is designed to meet the rigorous demands of modern electronic devices, ensuring reliability and performance.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3025IDC-2#TRMPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the most demanding conditions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9688 $53.7192
21+ $4.8975 $102.8475
32+ $4.7445 $151.8240
44+ $4.5914 $202.0216
57+ $4.4384 $252.9888
76+ $3.9792 $302.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess