EN
  • EN
  • DE

LTC3112IDHD#PBF

Part No LTC3112IDHD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 2.5A 16DFN / Conv DC-DC 2.7V to 15V Synchronous Non-Inverting/Inverting/Step Up/Step Down Single-Out 2.5V to 14V 2.5A 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 15V
Output Voltage 2.5V
Output Voltage MAX 14V
Output Current 2.5A
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Win Source Part Number 783234-LTC3112IDHD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3112
Introduction Date November 16, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3112IDHD#PBF CAD Model

Description

LTC3112IDHD#PBF - High Efficiency, 15V, 2A Synchronous Step-Up DC/DC Converter

The LTC3112IDHD#PBF is a high-performance, synchronous step-up DC/DC converter designed by Linear Technology to meet the demands of a wide range of power supply applications. This versatile converter is capable of generating a 15V output from an input voltage range of 2.7V to 15V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications as well as industrial, automotive, and portable electronics that require a higher voltage output.

With its 2A output current capability, the LTC3112IDHD#PBF is well-suited for applications requiring significant power in a compact footprint. Its high efficiency is achieved through the use of low-resistance N-channel MOSFET switches and a constant frequency, current mode architecture, which also provides excellent line and load regulation and low output ripple.

The device features an adjustable switching frequency, ranging from 300kHz to 2MHz, allowing designers to balance efficiency against external component size. By increasing the frequency, smaller inductors and capacitors can be used, which minimizes the overall solution footprint on the PCB. Moreover, the LTC3112IDHD#PBF includes a Burst Mode operation which is particularly useful in battery-powered applications as it reduces quiescent current to only 25µA, thereby extending battery life when the load is light.

Additional features of the LTC3112IDHD#PBF include a 1.2V feedback reference voltage, internal soft-start to limit inrush current during startup, thermal protection, and a power good flag that signals when the output is within 7.5% of its nominal value. The device is also capable of operating in a 100% duty cycle for low dropout performance, ensuring the output voltage is maintained even when the input voltage drops close to the output voltage.

Encased in a 16-lead DFN package, the LTC3112IDHD#PBF is designed to operate over a wide temperature range, from –40°C to 125°C. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a reliable and efficient power solution.

For detailed technical specifications, application circuits, and additional information, please refer to the official datasheet of LTC3112IDHD#PBF provided by Linear Technology.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9363 $63.7452
8+ $13.0760 $104.6080
12+ $12.6673 $152.0076
17+ $12.2587 $208.3979
22+ $11.8501 $260.7022
29+ $10.6242 $308.1018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 977 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess