EN
  • EN
  • DE

LX5531LQ-TR

Part No LX5531LQ-TR
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP 802.11AC 5.85GHZ 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 5.15GHz ~ 5.85GHz
P1dB 25dBm
Gain 32dB
RF Type 802.11ac/a/n Access Points
Voltage - Supply 5V
Current - Supply 350mA
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LX5531
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 880363-LX5531LQ-TR
Ultra Librarian 3D Model Ultra Librarian LX5531LQ-TR CAD Model

Description

Microchip Technology's LX5531LQ-TR: A High-Performance Wi-Fi Front-End Module

Microchip Technology's LX5531LQ-TR is an advanced Wi-Fi front-end module designed to enhance the performance and reliability of wireless communication systems. As a leading solution for Wi-Fi connectivity, this product offers a compact, integrated package that simplifies the design and manufacturing of Wi-Fi-enabled devices across various applications.

Key Features of the LX5531LQ-TR

  • High Integration: The LX5531LQ-TR integrates a power amplifier (PA), a low noise amplifier (LNA), and a power detector into a single module. This integration reduces the number of external components required, which minimizes the footprint and simplifies the overall design process.
  • Enhanced Performance: With its built-in power amplifier, the module can boost the signal strength, allowing for extended range and improved data throughput. The low noise amplifier enhances the receive sensitivity, which is crucial for maintaining high-quality signal reception in noisy environments.
  • Power Efficiency: The device is optimized for low power consumption, making it an ideal choice for battery-powered applications where energy efficiency is a priority. This ensures longer operating times and reduced heat dissipation.
  • Versatility: The LX5531LQ-TR is designed to operate in the 2.4 GHz ISM band, which is widely used for Wi-Fi networks. This makes it suitable for a broad range of products, including smartphones, tablets, laptops, routers, and IoT devices.
  • Robustness: Encased in a QFN package, the module is resistant to mechanical stress and offers excellent thermal performance. This durability makes it reliable for use in industrial and outdoor environments where conditions can be harsh.
  • Compliance: The module meets or exceeds the regulatory standards for wireless communication, ensuring compatibility with global Wi-Fi networks and facilitating smooth certification processes for end products.

Applications

The LX5531LQ-TR is versatile enough to be used in a multitude of applications, ranging from consumer electronics to industrial automation. Its robust design and high performance make it an excellent choice for enhancing Wi-Fi capabilities in devices such as:

  • Wireless Access Points
  • Home Networking Equipment
  • Portable Electronics
  • Smart Home Devices
  • Wearable Technology
  • Industrial Wireless Control Systems

Overall, the LX5531LQ-TR from Microchip Technology represents a high-quality, efficient solution for OEMs looking to integrate reliable Wi-Fi functionality into their products with minimal design complexity and superior wireless performance.

You May Also Be Interested in

Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,628 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess