The DAN202K is a high-performance switching diode array designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is tailored for applications that require one or more of the following: high-speed switching, signal steering, and surface mount packaging.
Key Features
- High-Speed Switching: The DAN202K diode array is optimized for fast switching speeds, making it suitable for high-frequency applications.
- Dual Diode Configuration: It features a common cathode dual diode configuration, which allows for easy implementation in circuits that require a pair of diodes with shared cathode connections.
- Low Forward Voltage: The diode array boasts a low forward voltage drop, which enhances efficiency by minimizing power loss during operation.
- Surface Mount Package: Packaged in a compact SOT-23 housing, the DAN202K is ideal for space-constrained applications requiring surface mount technology.
- High Reliability: Diodes Incorporated has a reputation for producing reliable components, and the DAN202K is no exception. It is designed to maintain stable performance over its lifespan.
Applications
The versatility of the DAN202K allows it to be used in a wide range of electronic circuits. Some of the typical applications include:
- High-speed logic switching
- Signal routing and steering
- Clamping and protection circuits
- Detector and demodulator circuits
- Consumer electronics
- Telecommunications
- Portable and battery-powered devices
Product Specifications
Parameter
Value
Configuration
Dual, Common Cathode
Package
SOT-23
Max Repetitive Reverse Voltage (V<sub>RRM)
80V
Max Forward Current (I<sub>F)
100mA
Forward Voltage (V<sub>F)
1.25V @ 50mA
Reverse Recovery Time (t<sub>rr)
4ns
With its high-speed switching capabilities, compact form factor, and Diodes Incorporated's commitment to quality, the DAN202K is an excellent choice for designers and engineers looking for a reliable diode array solution.