EN
  • EN
  • DE

LTC3115HFE-2#PBF

Part No LTC3115HFE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ SYNC 20TSSOP / Conv DC-DC 2.7V to 40V Synchronous Step Down/Step Up Single-Out 2.7V to 40V 0.8A Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 40V
Output Voltage 2.7V
Output Voltage MAX 40V
Output Current 800mA, 2A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783243-LTC3115HFE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3115-2
Introduction Date August 06, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3115HFE-2#PBF CAD Model

Description

Introducing the LTC3115HFE-2#PBF from Linear Technology

The LTC3115HFE-2#PBF is a premier power management integrated circuit (IC) designed to cater to a wide range of applications requiring efficient power conversion. Manufactured by Linear Technology, now part of Analog Devices, this versatile synchronous buck-boost converter ensures consistent power supply regardless of voltage fluctuations, making it an ideal choice for portable devices, automotive applications, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 2.7V to 18V, providing flexibility for various power sources, including single-cell Li-Ion batteries and multi-cell battery stacks.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 18V, which makes the LTC3115HFE-2#PBF suitable for powering a diverse array of low-power to high-power circuits.
  • High Efficiency: With up to 95% conversion efficiency, this IC minimizes energy loss, thereby extending battery life and reducing heat generation.
  • Programmable Switching Frequency: The switching frequency is programmable between 100kHz and 2MHz, allowing designers to optimize the size of external components and manage electromagnetic interference (EMI).
  • Robust Thermal Performance: Housed in a thermally enhanced TSSOP package, the LTC3115HFE-2#PBF is capable of sustaining high performance even under elevated temperature conditions.

Advanced Protection and Reliability

The LTC3115HFE-2#PBF incorporates several protection features to ensure reliable operation under adverse conditions. It includes overvoltage, overtemperature, and short-circuit protection. A low noise, anti-ringing control minimizes EMI concerns, which is critical for sensitive applications.

Applications

With its robust feature set, the LTC3115HFE-2#PBF is suitable for a multitude of applications, including but not limited to:

  • Portable Instruments
  • Automotive Power Systems
  • Industrial Equipment
  • Handheld Devices
  • Uninterruptible Power Supplies (UPS)

Overall, the LTC3115HFE-2#PBF from Linear Technology stands as a comprehensive power management solution that combines efficiency, flexibility, and reliability for designers looking to create sophisticated electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9792 $56.9376
7+ $15.5727 $109.0089
10+ $15.0861 $150.8610
14+ $14.5994 $204.3916
18+ $14.1128 $254.0304
24+ $12.6528 $303.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess