EN
  • EN
  • DE

LTC3127EDD

Part No LTC3127EDD
Manufacturer Linear Technology
Description 1A Buck-Boost DC/DC Converter with Programmable Input Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208670-LTC3127EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3127EDD CAD Model

Description

The LTC3127EDD is a high-performance, 2A buck-boost converter from Linear Technology, designed to regulate output voltages from input sources that can be either above or below the output voltage. This versatile power solution is ideal for applications that require a stable voltage supply from a variable input source, such as battery-powered devices, automotive applications, and portable electronics.

Key Features

  • Wide Input Voltage Range: The LTC3127EDD operates from an input voltage range of 2.4V to 15V, making it suitable for single-cell Li-Ion applications as well as multi-cell battery stacks.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.25V via external resistors, providing flexibility for different application requirements.
  • High Efficiency: With its synchronous four-switch architecture, the LTC3127EDD achieves up to 95% efficiency, minimizing heat generation and maximizing battery life.
  • Low Quiescent Current: The device features a low quiescent current of 18μA, which is beneficial for battery-powered applications where power conservation is critical.
  • Programmable Frequency: The switching frequency is programmable from 400kHz to 2MHz, allowing optimization between efficiency and external component size.
  • Compact Package: Housed in a 3mm x 3mm DFN package, the LTC3127EDD is designed for space-constrained applications.

Applications

  • Portable Instruments
  • Medical Devices
  • Automotive Power Systems
  • Industrial Power Supplies
  • Handheld Devices

Protection Features

The LTC3127EDD incorporates multiple protection features to ensure reliable operation under adverse conditions. It has overvoltage, overcurrent, and thermal shutdown protections, as well as a power good indicator for output voltage monitoring.

Design Flexibility

With its small footprint and high level of integration, the LTC3127EDD provides designers with a compact, efficient, and flexible solution for managing power in their next-generation electronic devices. Whether the application is sensitive to size, efficiency, or power stability, the LTC3127EDD addresses these needs with its advanced feature set and performance capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0014 $51.0238
41+ $2.4627 $100.9707
63+ $2.3858 $150.3054
87+ $2.3088 $200.8656
113+ $2.2318 $252.1934
150+ $2.0010 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess