EN
  • EN
  • DE

LTC3200EMS#8TR

Part No LTC3200EMS#8TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP ADJ 0.1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 9V
Output Current 100mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 303269-LTC3200EMS#8TR
Ultra Librarian 3D Model Ultra Librarian LTC3200EMS#8TR CAD Model

Description

The LTC3200EMS#8TR from Linear Technology is a high-efficiency, low-noise, inductorless charge pump LED driver that is ideal for driving LEDs in portable devices. This compact and versatile component is housed in an MSOP-8 package and is designed to drive up to four LEDs with a constant current, ensuring uniform brightness and extending LED life.

Key Features

  • High Efficiency: The LTC3200EMS#8TR utilizes a 1x/1.5x fractional charge pump to deliver a high efficiency of up to 90%, minimizing battery drain in portable applications.
  • Low Noise Operation: With its low noise operation, this LED driver ensures that it does not interfere with RF and audio circuits within the device.
  • Constant Current Drive: The output current is programmable with an external resistor, providing a constant current drive to the LEDs which is crucial for consistent brightness and color.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 4.5V, making it compatible with a variety of battery technologies.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage to the device under high temperature conditions.
  • Low Profile: The MSOP-8 package allows for a low-profile design, making it suitable for slim and compact electronic devices.

Applications

The LTC3200EMS#8TR is well-suited for a range of portable applications where efficient and reliable LED driving is required. These include:

  • Mobile phones and smartphones
  • Digital cameras and video recorders
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Portable media players

Product Quality and Support

Linear Technology, now part of Analog Devices, is known for producing high-quality power management solutions. The LTC3200EMS#8TR is no exception and is backed by the company's robust technical support and reliability. For engineers and designers looking for an efficient, space-saving LED driver solution, the LTC3200EMS#8TR offers the performance and quality required for today's demanding portable applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8838 $61.9542
21+ $5.6480 $118.6080
32+ $5.4712 $175.0784
44+ $5.2957 $233.0108
57+ $5.1190 $291.7830
76+ $4.5888 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,777 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess