EN
  • EN
  • DE

LTC3230EUD#PBF

Part No LTC3230EUD#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR 25MA 20QFN / LED Driver 5 Segment 1600uA Supply Current 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Output Current per Channel 25mA
Frequency 900kHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Win Source Part Number 783276-LTC3230EUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3230
Introduction Date August 23, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3230EUD#PBF CAD Model

Description

Overview of LTC3230EUD#PBF

The LTC3230EUD#PBF is a highly efficient, charge pump-based, constant-current LED driver from Linear Technology. Designed to provide a compact and versatile solution for driving LEDs, this product is ideal for applications in portable devices, such as smartphones, tablets, and other handheld electronics where space is at a premium and efficient power use is crucial.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.7V to 5.5V, making it suitable for a variety of power sources, including single cell lithium-ion batteries.
  • High Efficiency: Its high-efficiency, low-noise charge pump enables it to drive LEDs with minimal power loss, which is essential for maximizing battery life in portable applications.
  • Adjustable Current Control: The LTC3230EUD#PBF allows for precise control of LED current, which can be set via an external resistor or through a digital interface, providing flexibility in brightness control and power management.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation by preventing overheating, thereby safeguarding the LEDs and the driver itself from potential damage.
  • Compact Package: The driver comes in a compact, 20-lead QFN package (3mm x 4mm) that is suitable for space-constrained applications.

Applications

Due to its small size and high efficiency, the LTC3230EUD#PBF is an excellent choice for driving multiple LEDs in portable electronic devices. It can be used in:

  • Backlighting for LCD displays
  • Keypad illumination
  • Indicator and status lights
  • General LED lighting applications

Conclusion

The LTC3230EUD#PBF from Linear Technology stands out as a robust and efficient solution for LED driving requirements in portable electronics. Its combination of wide input voltage range, high efficiency, adjustable current control, thermal protection, and a compact form factor make it a highly attractive option for designers looking to enhance the performance and battery life of their LED applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess