EN
  • EN
  • DE

LTC3240EDC-3.3#TRPBF

Part No LTC3240EDC-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 150mA
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 125160-LTC3240EDC-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3240EDC-3.3#TRPBF CAD Model

Description

LTC3240EDC-3.3#TRPBF - Low Noise, Low Ripple Step-Up/Step-Down Charge Pump

The LTC3240EDC-3.3#TRPBF is a versatile charge pump voltage converter from Linear Technology that provides a fixed output voltage of 3.3V. This integrated circuit is designed to deliver a low noise and low ripple power solution for applications that require a stable and efficient voltage source. The device operates over a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of battery-powered and portable devices.

One of the key features of the LTC3240EDC-3.3#TRPBF is its ability to automatically switch between step-up and step-down modes depending on the input voltage level. This ensures a consistent output voltage even when the input supply varies, which is particularly useful in applications where battery voltage can fluctuate over time.

The device comes in a compact, 6-lead DFN package that is ideal for space-constrained applications. It is also available in a tape and reel package (denoted by the suffix 'TRPBF'), which is designed for automated manufacturing processes, making it a convenient choice for high-volume production.

With its low quiescent current and high efficiency, the LTC3240EDC-3.3#TRPBF is optimized for low power consumption, which helps to extend battery life in portable devices. It is also equipped with thermal shutdown and current limiting features to protect against over-temperature and over-current conditions, ensuring reliable operation under various stress scenarios.

Applications for the LTC3240EDC-3.3#TRPBF include but are not limited to handheld instruments, portable media players, wireless modems, and other portable devices that require a stable and efficient power supply. Its robust design and ease of integration make it a go-to solution for engineers looking to enhance the performance and reliability of their power management systems.

Overall, the LTC3240EDC-3.3#TRPBF from Linear Technology is a high-performance charge pump that offers a combination of flexibility, efficiency, and reliability, making it an excellent choice for modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1661 $58.3254
34+ $3.4188 $116.2392
53+ $3.3125 $175.5625
73+ $3.2051 $233.9723
94+ $3.0989 $291.2966
125+ $2.7778 $347.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess