Product Overview: LTC3245EMSE#PBF
The LTC3245EMSE#PBF is a versatile and robust integrated circuit (IC) developed by Linear Technology, designed to cater to a wide range of power supply applications. This high-efficiency, extended VIN range, buck-boost charge pump is engineered to provide a stable and reliable power solution in various electronic devices.
Key Features
- Wide Input Voltage Range: The device operates over an extended input voltage range of 2.7V to 38V, making it suitable for applications with varying power sources, including single-cell Li-Ion to automotive inputs.
- Low Noise Operation: The LTC3245EMSE#PBF features low noise and low ripple output, which is critical for sensitive RF and analog circuits that demand a quiet power supply.
- Adjustable Output Voltage: Users can set the output voltage from 2.5V to 15V, allowing for flexibility in powering different components in a system.
- High Efficiency: Its charge pump technology enables efficient use of power, minimizing heat generation and improving system reliability.
- No Inductor Design: The absence of an inductor simplifies the circuit design and reduces the overall solution footprint on the PCB.
- Low Shutdown Current: With a shutdown current of under 1µA, the LTC3245EMSE#PBF ensures minimal power drain when in standby mode, preserving battery life in portable applications.
- Thermal Protection: The device includes over-temperature protection, safeguarding the IC from potential damage due to excessive heat.
- Robust Packaging: The LTC3245EMSE#PBF comes in a compact, thermally efficient 12-lead MSOP package, which is suitable for space-constrained applications.
Applications
The LTC3245EMSE#PBF's unique features make it an ideal choice for a broad spectrum of applications, such as:
- Automotive and industrial power supplies
- Portable and battery-powered equipment
- Energy harvesting systems
- Backup power supplies
- Regulated power supplies for sensors and RF applications
In summary, the LTC3245EMSE#PBF from Linear Technology is a high-performance, flexible power management IC that addresses the needs of modern electronic systems with its wide input voltage range, adjustable output, and compact, efficient design.