EN
  • EN
  • DE

USB3503A-1-GL

Part No USB3503A-1-GL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1636+
Reference case WLCSP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 750556-USB3503A-1-GL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3503A-1-GL CAD Model

Description

Microchip Technology's USB3503A-1-GL: A High-Performance USB 2.0 Hub Controller

The USB3503A-1-GL is a versatile and efficient USB 2.0 hub controller from the renowned manufacturer Microchip Technology. Designed to provide a seamless and powerful connectivity solution, this hub controller is an ideal choice for developers looking to expand USB capabilities in their embedded systems, consumer electronics, or mobile accessories.

Key Features:

  • Multi-TT Architecture: The USB3503A-1-GL supports multiple Transaction Translators (TTs), ensuring high-bandwidth performance and better management of data traffic between full-speed and low-speed devices connected to a high-speed hub.
  • HSIC Interface: Equipped with a High-Speed Inter-Chip (HSIC) interface, this hub controller provides a direct connection to the host SoC, reducing pin count and power consumption while maintaining high-speed USB performance.
  • USB-IF Certification: This product is certified by the USB Implementers Forum, ensuring compliance with the USB 2.0 specification and interoperability with a wide range of USB devices.
  • PortMap and PortSwap: The USB3503A-1-GL features Microchip's unique PortMap and PortSwap functions, offering customizable port mapping and signal pin arrangement, which simplifies PCB design and allows for greater flexibility in physical port locations.
  • Energy Efficiency: The controller supports USB 2.0 Link Power Management (LPM), which allows devices to enter a low-power state when inactive, reducing overall power consumption.

Applications:

The USB3503A-1-GL hub controller is suitable for a broad range of applications, including:

  • Portable consumer electronics
  • Mobile accessories
  • Desktop and notebook PCs
  • Networking equipment
  • Embedded systems

With its compact footprint, the USB3503A-1-GL is particularly well-suited for space-constrained environments where multiple USB ports are required. Its robust feature set and compliance with USB standards make it a reliable choice for enhancing USB connectivity in both new designs and existing products.

Overall, Microchip's USB3503A-1-GL represents a perfect blend of performance, power efficiency, and design flexibility, making it an essential component for any USB-centric application.

You May Also Be Interested in

Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess