EN
  • EN
  • DE

LTC3374AEUHF#PBF

Part No LTC3374AEUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8OUT 38QFN / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Octal-Out 0.8V to 5.5V 1A Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 8
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5.5V
Output Current 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783302-LTC3374AEUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 52
Family Name LTC3374A
Introduction Date July 26, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3374AEUHF#PBF CAD Model

Description

Product Overview: LTC3374AEUHF#PBF

The LTC3374AEUHF#PBF is a highly versatile power management integrated circuit (PMIC) designed by Linear Technology, which is now part of Analog Devices. This advanced PMIC is ideal for a wide range of applications, including automotive, industrial, and portable electronics, where efficient power distribution and management are critical.

Key Features

  • Multiple Regulated Outputs: The LTC3374AEUHF#PBF features eight independent, programmable buck regulators, providing design flexibility and efficiency for powering various subsystems.
  • High Efficiency: Each of the buck regulators operates with a high efficiency, reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: The device supports a wide input voltage range from 2.25V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries and 3.3V or 5V supply rails.
  • Programmable Output Voltages: Output voltages can be programmed via an external resistor or through the I2C interface, offering precise control over power delivery to the load.
  • I2C Interface: An I2C serial interface allows for digital programming and readback of the regulator settings, enhancing configurability and monitoring capabilities.
  • Compact Package: The LTC3374AEUHF#PBF comes in a compact 38-lead QFN package, which is highly suitable for space-constrained applications.

Applications

The LTC3374AEUHF#PBF is a perfect choice for systems that require multiple low-voltage power rails with high efficiency and tight regulation. Its programmability and monitoring features make it an excellent fit for:

  • Automotive electronics
  • Industrial control systems
  • Handheld devices
  • Portable medical equipment
  • Point-of-load applications

Reliability and Performance

Linear Technology is renowned for its commitment to reliability and performance, and the LTC3374AEUHF#PBF is no exception. With its robust design and advanced features, this PMIC ensures stable and reliable operation in a variety of challenging environments and applications.

In summary, the LTC3374AEUHF#PBF by Linear Technology is a sophisticated, high-efficiency power management solution that simplifies the design of complex power systems with its programmability and comprehensive feature set.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8043 $75.6086
4+ $31.0189 $124.0756
5+ $30.0496 $150.2480
7+ $29.0803 $203.5621
9+ $28.1109 $252.9981
12+ $25.2029 $302.4348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,708 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess