EN
  • EN
  • DE

LTC3375EUK#PBF

Part No LTC3375EUK#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8OUT 48QFN / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 0.425V to 5.5V 1A Automotive 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 8
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.425V
Output Voltage MAX 5.5V
Output Current 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 783306-LTC3375EUK#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3375
Introduction Date November 16, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3375EUK#PBF CAD Model

Description

Product Overview: LTC3375EUK#PBF

The LTC3375EUK#PBF is a highly versatile power management IC from Linear Technology, designed to cater to the demanding needs of modern portable, industrial, automotive, and medical applications. This compact, high-efficiency, multi-channel regulator integrates eight individually programmable, synchronous buck converters, which can provide a range of output currents, making it an ideal solution for systems requiring multiple low voltage power supplies with high efficiency and tight regulation.

Key Features

  • Multiple Output Channels: The device features eight buck regulators with 1A of output current per channel, offering flexibility in power distribution and system design.
  • Programmable Output Voltages: Each channel's output voltage can be independently programmed from 0.425V to 3.6V via external resistors, catering to a variety of power requirements.
  • High Efficiency: The LTC3375EUK#PBF boasts high efficiency up to 94%, which is crucial for battery-powered applications where power conservation is critical.
  • Flexible Sequencing and Tracking: The power-up and power-down sequencing is programmable, allowing for precise control over system power states. Additionally, the device supports output voltage tracking for applications requiring voltage sequencing.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection to safeguard the system against a variety of fault conditions.
  • I²C Configurable: The LTC3375EUK#PBF can be configured and controlled via an I²C serial interface, enabling dynamic control of power modes and output voltages.
  • Compact Design: Housed in a compact 48-pin 7mm × 7mm QFN package, it minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The LTC3375EUK#PBF is well-suited for a broad range of applications, including:

  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Point-of-load power supplies

With its comprehensive feature set and programmable capabilities, the LTC3375EUK#PBF offers a high degree of flexibility and performance, making it an excellent choice for designers looking to simplify their power supply design while maintaining high efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3307 $50.6456
20+ $5.1945 $103.8900
30+ $5.0321 $150.9630
42+ $4.8698 $204.5316
54+ $4.7075 $254.2050
72+ $4.2205 $303.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess