EN
  • EN
  • DE

LTC3402EMS

Part No LTC3402EMS
Manufacturer Linear Technology
Description 2A, 3MHz Micropower Synchronous Boost Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208705-LTC3402EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC3402EMS CAD Model

Description

LTC3402EMS - High Efficiency, 2.25MHz Synchronous Step-Down Regulator

The LTC3402EMS is a versatile and compact synchronous step-down regulator from Linear Technology, designed to deliver high efficiency and excellent performance for portable applications. This regulator is capable of providing up to 600mA of continuous output current from a 2.5V to 5.5V input range, making it an ideal choice for single-cell Li-Ion or multi-cell alkaline/NiMH applications.

One of the standout features of the LTC3402EMS is its high switching frequency of 2.25MHz, which allows the use of tiny, low-cost capacitors and inductors less than 2mm in height. This high frequency combined with a constant frequency/controlled on-time architecture ensures low, predictable output ripples over a wide range of loads and input voltages, contributing to stable operation and simplified filtering requirements.

The LTC3402EMS integrates main and synchronous power switches, which significantly enhance efficiency by reducing the need for an external Schottky diode. The regulator's efficiency is further optimized with a Burst Mode® operation, which reduces quiescent current to just 25µA during light load conditions, thereby extending battery life in portable devices. For noise-sensitive applications, the LTC3402EMS can be configured to operate in a pulse-skipping mode, which reduces noise and RF interference.

Additional features of the LTC3402EMS include a 0.8V reference that allows low output voltages, internal soft-start to limit inrush current during startup, and a Power Good flag that indicates when the output is within 10% of its regulated voltage. The device also offers protection against over-temperature and over-current conditions, ensuring reliable performance under a variety of circumstances.

The LTC3402EMS comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications such as handheld devices, digital cameras, and other portable electronics. With its combination of high efficiency, small footprint, and robust feature set, the LTC3402EMS is an excellent power management solution for designers looking to optimize their products for size, performance, and battery life.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7910 $58.9550
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1791 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,014 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess