EN
  • EN
  • DE

LTC3405AES6-1.375

Part No LTC3405AES6-1.375
Manufacturer Linear Technology
Description 1.375V, 1.5MHz, 300mA Synchronous Step-Down Regulators in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208710-LTC3405AES6-1.375
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3405AES6-1.375 CAD Model

Description

LTC3405AES6-1.375: A High-Efficiency, Small Footprint DC/DC Converter

The LTC3405AES6-1.375 is a versatile and compact step-down DC/DC converter from Linear Technology, which is now part of Analog Devices. This high-performance component is designed to deliver a fixed output voltage of 1.375V from a wide input voltage range, catering to the needs of battery-powered systems and portable devices where space and power efficiency are critical considerations.

Key Features

  • High Efficiency: Capable of up to 96% power efficiency, the LTC3405AES6-1.375 ensures minimal power loss during conversion, maximizing battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, it can accommodate a variety of power sources, including single-cell lithium-ion batteries and 3.3V or 5V supply rails.
  • Fixed Output Voltage: The device provides a stable 1.375V output, which is ideal for powering low-voltage digital circuits without the need for external resistors or additional voltage regulation.
  • High Switching Frequency: Operating at a high switching frequency of 1.5MHz allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and bill of materials cost.
  • Low Dropout Operation: The low dropout performance ensures efficient operation even when the input voltage is very close to the output voltage, maintaining output regulation under light load conditions.

Applications

The LTC3405AES6-1.375 is particularly suited for portable electronic devices such as:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Handheld Medical Devices
  • Portable Instruments and Metering Devices

Package and Reliability

The converter is housed in a compact SOT-23 package, which is designed for space-constrained applications. It also features over-temperature protection and is rated for operation over the full industrial temperature range, ensuring reliable performance in a wide array of environments.

With its combination of high efficiency, small form factor, and ease of integration, the LTC3405AES6-1.375 is an excellent power management solution for designers looking to optimize their portable and miniaturized electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6570 $60.5410
31+ $3.8207 $118.4417
47+ $3.7018 $173.9846
65+ $3.5828 $232.8820
84+ $3.4627 $290.8668
112+ $3.1046 $347.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess