EN
  • EN
  • DE

LTC3405AES6-1.8

Part No LTC3405AES6-1.8
Manufacturer Linear Technology
Description 1.5V, 1.8V, 1.5MHz, 300mA Synchronous Step-Down Regulators in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208712-LTC3405AES6-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC3405AES6-1.8 CAD Model

Description

The LTC3405AES6-1.8 is a high-efficiency, monolithic synchronous buck regulator using a constant frequency, current mode architecture. Supplied by Linear Technology, a leader in high-performance analog integrated circuits, this step-down converter is designed to deliver up to 300mA of continuous output current at voltages as low as 1.8V.

Key Features

  • Output Voltage: 1.8V fixed output capable of driving a 300mA load with excellent line and load regulation.
  • High Efficiency: Synchronous operation provides enhanced efficiency by eliminating the diode drop and reducing switching losses, which is crucial for battery-powered devices.
  • Low Quiescent Current: Ideal for battery-operated systems, the LTC3405AES6-1.8 features a low quiescent current that extends battery life.
  • Small Package: Available in a compact SOT-23 package, this device is suitable for space-constrained applications.
  • Wide Input Voltage Range: Operates from a 2.5V to 5.5V input range, making it versatile for various applications.
  • Fast Transient Response: The high switching frequency and current mode operation enable a fast transient response, maintaining stable output voltage during rapid load changes.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability of the device.

Applications

The LTC3405AES6-1.8 is well-suited for a range of applications, particularly where power efficiency and space are critical considerations. These applications include:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • PDAs and Smartphones

Product Summary

The LTC3405AES6-1.8 from Linear Technology is a robust and efficient solution for portable applications requiring a compact, high-efficiency power supply. Its fixed 1.8V output, high efficiency, and low quiescent current make it an excellent choice for extending battery life in portable devices. The device's wide input voltage range and fast transient response facilitate stable operation over a variety of conditions, ensuring reliable performance in your application.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess