Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 3A
Frequency - Switching 2.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1112304-TPS62093RGTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62093RGTT CAD Model

Description

Overview of Texas Instruments TPS62093RGTT

The TPS62093RGTT is a highly efficient synchronous step-down converter from Texas Instruments, designed to provide a compact and reliable power solution for a wide range of applications. This device is part of the TPS6209x family, which is known for its high performance in power management, delivering low quiescent current and excellent transient response.

Key Features

  • High Efficiency: The TPS62093RGTT boasts a high efficiency of up to 95%, which helps in minimizing heat generation and improving system reliability.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.9V to 6V, allowing for flexible use in various circuits that require different voltage levels.
  • Low Quiescent Current: With a low quiescent current of 19 µA, this converter is an excellent choice for battery-powered devices, as it helps in extending battery life.
  • High Switching Frequency: The device operates at a fixed 2.5MHz switching frequency, which enables the use of small surface-mount inductors and capacitors, saving board space and reducing overall solution size.
  • Power Save Mode: At light load conditions, the converter enters Power Save Mode to maintain high efficiency over the entire load current range.
  • Thermal Protection: It incorporates thermal shutdown protection, safeguarding the device and the system from damage due to overheating.

Applications

The TPS62093RGTT is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and networking devices
  • Tablet PCs and mobile devices
  • GPS and navigation systems
  • Energy harvesting and solar-powered systems

Technical Specifications

The TPS62093RGTT comes in a compact 16-pin QFN package and operates over a wide temperature range of -40°C to 85°C. Its input voltage range is from 2.5V to 6V, making it versatile for various power sources. The device is also equipped with a range of protective features such as overcurrent protection, short-circuit protection, and under-voltage lockout, ensuring safe operation under abnormal conditions.

With its high efficiency, small footprint, and comprehensive protection features, the TPS62093RGTT from Texas Instruments is an ideal choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-PowerSOIC (0.154", 3.90mm Width)
Lowest to $1.7760
ECAD model for LMR23625CFDDA
Exar Corporation
IC REG BUCK ADJ 0.8A SYNC 10DFN / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 0.8A 10-Pin DFN EP T/R
Lowest to $0.7529
ECAD model for SP6651AER-L/TR
Allegro MicroSystems, LLC
IC REG BUCK 2.5V/3.3V/5V 10DFN / Buck Switching Regulator IC Positive Fixed 2.5V, 3.3V, 5V 1 Output 800mA 10-WFDFN Exposed Pad
Need more? Email Us
ECAD model for ARG81880KEJJTR
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-18WTG-7
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-12WTG-7
Texas Instruments
Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Lowest to $6.3228
ECAD model for LM2734ZMKX
Diodes Incorporated
IC REG BUCK ADJUSTABLE 4A 8SO / Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Need more? Email Us
ECAD model for AP65454SP-13
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4364
ECAD model for LM5166DRCR
Texas Instruments
LM2662/LM2663 Switched Capacitor Voltage Converter | IC REG CHARGE PUMP INV 8SOIC
Lowest to $1.3838
ECAD model for LM2662MX

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9829 $56.6751
46+ $2.4475 $112.5850
71+ $2.3710 $168.3410
98+ $2.2945 $224.8610
127+ $2.2180 $281.6860
169+ $1.9887 $336.0903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,250 pieces
MOQ: 19 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention