EN
  • EN
  • DE

LTC2951ITS8-1#TRMPBF

Part No LTC2951ITS8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020548-LTC2951ITS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2951ITS8-1#TRMPBF CAD Model

Description

Product Overview: LTC2951ITS8-1#TRMPBF

The LTC2951ITS8-1#TRMPBF is a sophisticated push button on/off controller provided by Linear Technology, which is now part of Analog Devices. This component is designed to manage the power functions of electronic devices with precision and reliability. It is particularly suitable for battery-powered systems where efficient power management is crucial.

Key Features

  • Adjustable On/Off Control: The LTC2951 offers an adjustable turn-on and turn-off threshold, which allows for customization according to the specific requirements of the application.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it versatile for various applications and ensuring compatibility with different types of batteries and power supplies.
  • Low Quiescent Current: The device features a very low quiescent current, which is critical for extending battery life in portable applications.
  • Push Button Interface: The LTC2951 includes an intuitive push button interface for easy user interaction, providing a simple way to control the power state of the device.
  • Power Fail Input: It also features a power fail input, which allows the system to prepare for power down conditions, thereby protecting data and system integrity.

Applications

This power controller is ideal for a range of applications such as:

  • Portable Instruments
  • Handheld Devices
  • Battery-Powered Equipment
  • Embedded Systems

Package and Quality

The LTC2951ITS8-1#TRMPBF is available in a compact TSOT-23 package, which is suitable for space-constrained applications. It is also provided in tape and reel packaging, which facilitates efficient handling and manufacturing processes. The product adheres to high-quality standards, ensuring reliability and performance consistency.

Conclusion

In summary, the LTC2951ITS8-1#TRMPBF from Linear Technology is an advanced power management solution that offers flexibility, low power consumption, and user-friendly operation. Its robust feature set makes it an excellent choice for designers looking to enhance the power efficiency and user interface of their battery-powered devices.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5574 $52.4592
19+ $5.3805 $102.2295
29+ $5.2123 $151.1567
40+ $5.0442 $201.7680
52+ $4.8760 $253.5520
69+ $4.3716 $301.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess