The LTC3405AES6-1.5#TR is a high-efficiency, monolithic synchronous buck regulator from Linear Technology that delivers up to 300mA of continuous output current. Operating within a voltage range of 2.5V to 5.5V, this compact and versatile power management solution is ideal for portable applications where space and power efficiency are at a premium.
Designed with a fixed output voltage of 1.5V, the LTC3405AES6-1.5#TR utilizes a constant frequency, current mode architecture that allows a phase-lockable frequency of up to 4MHz. This feature, coupled with tiny external components, enables designers to achieve a very small noise-sensitive footprint for their power supply design.
The device comes in a low-profile (1mm) ThinSOT package, which is particularly suited for handheld and space-constrained applications. The LTC3405AES6-1.5#TR also includes a host of protection features such as over-temperature protection and over-current protection, ensuring reliable operation under a variety of conditions.
Key features of the LTC3405AES6-1.5#TR include:
- High Efficiency: Up to 96% efficiency for longer battery life.
- High Frequency Operation: 2.25MHz constant frequency operation allows for small inductor and capacitor sizes.
- Low Dropout Operation: 100% duty cycle provides low dropout operation, extending battery life in portable systems.
- No Schottky Diode Required: Internal synchronous rectification increases efficiency and eliminates the need for an external diode.
- Low Quiescent Current: Only 20µA during operation and
With its robust feature set and high efficiency, the LTC3405AES6-1.5#TR is an excellent choice for designers looking to optimize power in their next-generation portable devices. Whether it's for personal electronics, medical devices, or other battery-powered applications, this Linear Technology solution provides a reliable and high-performance power management solution.