EN
  • EN
  • DE

LTC3406-ADJ

Part No LTC3406-ADJ
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303301-LTC3406-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3406-ADJ CAD Model

Description

The LTC3406-ADJ is a high-performance, versatile synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for portable and space-constrained applications. With its ability to provide up to 600mA of continuous output current, this regulator is an excellent choice for modern electronics that require stable and efficient power delivery.

Key Features:

  • Adjustable Output Voltage: The LTC3406-ADJ allows users to set the output voltage from 0.8V to VIN, making it suitable for powering a wide range of devices.
  • High Efficiency: With its synchronous operation, the LTC3406-ADJ can achieve up to 96% efficiency, which helps in reducing power loss and improving battery life in portable devices.
  • Low Quiescent Current: Its low no-load quiescent current makes it ideal for battery-powered applications, as it prolongs the battery life by minimizing power drain when in standby mode.
  • Up to 600mA Output Current: The device can supply a maximum of 600mA, which is sufficient for a broad range of applications, including handheld devices, digital cameras, and MP3 players.
  • High Frequency Operation: Operating at a frequency of up to 3MHz, the LTC3406-ADJ allows the use of small surface-mount inductors and capacitors, which reduces the overall solution footprint on the PCB.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the overall system under high-temperature conditions.

Applications:

The LTC3406-ADJ is well-suited for a variety of applications, including:

  • Portable Instruments
  • Wireless and DSL Modems
  • PDAs and Smartphones
  • Digital Cameras and Video Recorders
  • MP3 Players

Conclusion:

Overall, the LTC3406-ADJ from Linear Technology is a reliable and efficient solution for anyone looking to incorporate a high-efficiency, adjustable synchronous step-down regulator into their design. Its compact size, combined with its high efficiency and thermal protection features, make it an excellent choice for powering the next generation of portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess